NationSkander California Corporation 10 Bearing R4ZZ 1/4 R4ZZ

Description
Pack of 10 R4ZZ Ball Bearings, R4ZZ the inner diameter is 1/4", R4ZZ outer diameter is 5/8" and the R4ZZ width is 0.196", R4ZZ is a popular size that could be used in many applications, each R4ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also R4ZZ bearings are pre-lubricated with grease. Dimensions: 1/4inch x 5/8inch x 0.196inch English Size ID (inner diameter)/Bore= 0.250inch OD (outer diameter)= 0.625inch Width/Height/thickne ss= 0.196inch Equal: R4-2Z &R4-ZZ Item: R4ZZ Double Shielded Ball Bearings R4ZZ Size: 1/4" x 5/8" x 0.1960" R4ZZ Material: Chrome Steel R4ZZ Size: 0.2500" x 0.6250" x 0.1960" R4ZZ Size: 6.350mm x 15.875mm x 4.978mm Type: R4ZZ Deep groove ball bearings R4ZZ Closures: 2 Metal Shields R4Z R4ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings R4ZZ
Description
Pack of 10 R4ZZ Ball Bearings, R4ZZ the inner diameter is 1/4", R4ZZ outer diameter is 5/8" and the R4ZZ width is 0.196", R4ZZ is a popular size that could be used in many applications, each R4ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also R4ZZ bearings are pre-lubricated with grease. Dimensions: 1/4inch x 5/8inch x 0.196inch English Size ID (inner diameter)/Bore= 0.250inch OD (outer diameter)= 0.625inch Width/Height/thickne ss= 0.196inch Equal: R4-2Z &R4-ZZ Item: R4ZZ Double Shielded Ball Bearings R4ZZ Size: 1/4" x 5/8" x 0.1960" R4ZZ Material: Chrome Steel R4ZZ Size: 0.2500" x 0.6250" x 0.1960" R4ZZ Size: 6.350mm x 15.875mm x 4.978mm Type: R4ZZ Deep groove ball bearings R4ZZ Closures: 2 Metal Shields R4Z R4ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings R4ZZ

Suppliers

Company
Product
Description
Supplier Links
10 Bearing R4ZZ 1/4 - R4ZZ - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing R4ZZ 1/4
R4ZZ
10 Bearing R4ZZ 1/4 R4ZZ
Pack of 10 R4ZZ Ball Bearings, R4ZZ the inner diameter is 1/4", R4ZZ outer diameter is 5/8" and the R4ZZ width is 0.196", R4ZZ is a popular size that could be used in many applications, each R4ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also R4ZZ bearings are pre-lubricated with grease. Dimensions: 1/4inch x 5/8inch x 0.196inch English Size ID (inner diameter)/Bore= 0.250inch OD (outer diameter)= 0.625inch Width/Height/thickne ss= 0.196inch Equal: R4-2Z &R4-ZZ Item: R4ZZ Double Shielded Ball Bearings R4ZZ Size: 1/4" x 5/8" x 0.1960" R4ZZ Material: Chrome Steel R4ZZ Size: 0.2500" x 0.6250" x 0.1960" R4ZZ Size: 6.350mm x 15.875mm x 4.978mm Type: R4ZZ Deep groove ball bearings R4ZZ Closures: 2 Metal Shields R4Z R4ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings R4ZZ

Pack of 10 R4ZZ Ball Bearings, R4ZZ the inner diameter is 1/4", R4ZZ outer diameter is 5/8" and the R4ZZ width is 0.196", R4ZZ is a popular size that could be used in many applications, each R4ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also R4ZZ bearings are pre-lubricated with grease.

  • Dimensions: 1/4inch x 5/8inch x 0.196inch English Size
  • ID (inner diameter)/Bore= 0.250inch
  • OD (outer diameter)= 0.625inch
  • Width/Height/thickness= 0.196inch
  • Equal: R4-2Z &R4-ZZ
  • Item: R4ZZ Double Shielded Ball Bearings
  • R4ZZ Size: 1/4" x 5/8" x 0.1960"
  • R4ZZ Material: Chrome Steel
  • R4ZZ Size: 0.2500" x 0.6250" x 0.1960"
  • R4ZZ Size: 6.350mm x 15.875mm x 4.978mm
  • Type: R4ZZ Deep groove ball bearings
  • R4ZZ Closures: 2 Metal Shields R4Z
  • R4ZZ Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings R4ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number R4ZZ
Product Name 10 Bearing R4ZZ 1/4
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS3712WG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details