NationSkander California Corporation S625ZZ Bearing 5x16x5 Kit9045

Description
S625ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearing, S625ZZ bearing is made of stainless Steel with stainless Steel balls and steel cage, S625ZZ bearing is closed with metal shields to protect the bearing from dust or any possible contamination, S625ZZ bearing is shielded and self lubricated, the quality is set to EMQ (electric motor quality).S625ZZ bearing is lubricated with grease. Name: S625ZZ ball bearing Item: Metal shielded Ball Bearings S625ZZ Size: 5mm x 16mm x 5mm Ball Bearings Inner Diameter (ID): 5mm Outer Diameter (OD): 16mm Dimensions: 5*16*5 mm/Metric Width/Height/thickne ss=5mm S625ZZ Quality: Electric motor quality Type: Deep groove radial ball bearings S625ZZ Material: Stainless steel S625ZZ Cage: Stainless steel S625ZZ Closures: Double shielded with Metal shields Z/ZZ/2Z S625ZZ Lubrication: Self Lubricated (Grease) Bearing Quantity: One Bearing S625ZZ Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM
Description
S625ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearing, S625ZZ bearing is made of stainless Steel with stainless Steel balls and steel cage, S625ZZ bearing is closed with metal shields to protect the bearing from dust or any possible contamination, S625ZZ bearing is shielded and self lubricated, the quality is set to EMQ (electric motor quality).S625ZZ bearing is lubricated with grease. Name: S625ZZ ball bearing Item: Metal shielded Ball Bearings S625ZZ Size: 5mm x 16mm x 5mm Ball Bearings Inner Diameter (ID): 5mm Outer Diameter (OD): 16mm Dimensions: 5*16*5 mm/Metric Width/Height/thickne ss=5mm S625ZZ Quality: Electric motor quality Type: Deep groove radial ball bearings S625ZZ Material: Stainless steel S625ZZ Cage: Stainless steel S625ZZ Closures: Double shielded with Metal shields Z/ZZ/2Z S625ZZ Lubrication: Self Lubricated (Grease) Bearing Quantity: One Bearing S625ZZ Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S625ZZ Bearing 5x16x5 - Kit9045 - NationSkander California Corporation
Anaheim, CA, USA
S625ZZ Bearing 5x16x5
Kit9045
S625ZZ Bearing 5x16x5 Kit9045
S625ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearing, S625ZZ bearing is made of stainless Steel with stainless Steel balls and steel cage, S625ZZ bearing is closed with metal shields to protect the bearing from dust or any possible contamination, S625ZZ bearing is shielded and self lubricated, the quality is set to EMQ (electric motor quality).S625ZZ bearing is lubricated with grease. Name: S625ZZ ball bearing Item: Metal shielded Ball Bearings S625ZZ Size: 5mm x 16mm x 5mm Ball Bearings Inner Diameter (ID): 5mm Outer Diameter (OD): 16mm Dimensions: 5*16*5 mm/Metric Width/Height/thickne ss=5mm S625ZZ Quality: Electric motor quality Type: Deep groove radial ball bearings S625ZZ Material: Stainless steel S625ZZ Cage: Stainless steel S625ZZ Closures: Double shielded with Metal shields Z/ZZ/2Z S625ZZ Lubrication: Self Lubricated (Grease) Bearing Quantity: One Bearing S625ZZ Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM

S625ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearing, S625ZZ bearing is made of stainless Steel with stainless Steel balls and steel cage, S625ZZ bearing is closed with metal shields to protect the bearing from dust or any possible contamination, S625ZZ bearing is shielded and self lubricated, the quality is set to EMQ (electric motor quality).S625ZZ bearing is lubricated with grease.

  • Name: S625ZZ ball bearing
  • Item: Metal shielded Ball Bearings
  • S625ZZ Size: 5mm x 16mm x 5mm Ball Bearings
  • Inner Diameter (ID): 5mm
  • Outer Diameter (OD): 16mm
  • Dimensions: 5*16*5 mm/Metric
  • Width/Height/thickness=5mm
  • S625ZZ Quality: Electric motor quality
  • Type: Deep groove radial ball bearings
  • S625ZZ Material: Stainless steel
  • S625ZZ Cage: Stainless steel
  • S625ZZ Closures: Double shielded with Metal shields Z/ZZ/2Z
  • S625ZZ Lubrication: Self Lubricated (Grease) Bearing
  • Quantity: One Bearing S625ZZ
  • Dynamic load rating Cr: 1,750 N
  • Static load rating Cor: 670 N
  • Limiting Speed:
    • Grease Lubrication: 40,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9045
Product Name S625ZZ Bearing 5x16x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details
Ball Bearings - 2612598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details