NationSkander California Corporation 10 Bearing 6300ZZ 10x35x11 kit992

Description
Pack of 10 6300ZZ Ball Bearings, 6300ZZ inner diameter is 10mm, 6300ZZ outer diameter is 35mm and the 6300ZZ width is 11mm, 6300ZZ is a popular size that could be used in many applications, 6300ZZ Bearings are made of Chrome Steel each 6300ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, 6300ZZ bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings 6300ZZ 6300ZZ Material: Chrome Steel 6300ZZ Size: 10mm x 35mm x 11mm Type: Deep groove ball bearings 6300ZZ 6300ZZ Closures: 2 Metal Shields 6300ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6300ZZ Packing: 10 6300ZZ bearings in 1 plastic tube Equal: 6300-2Z
Description
Pack of 10 6300ZZ Ball Bearings, 6300ZZ inner diameter is 10mm, 6300ZZ outer diameter is 35mm and the 6300ZZ width is 11mm, 6300ZZ is a popular size that could be used in many applications, 6300ZZ Bearings are made of Chrome Steel each 6300ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, 6300ZZ bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings 6300ZZ 6300ZZ Material: Chrome Steel 6300ZZ Size: 10mm x 35mm x 11mm Type: Deep groove ball bearings 6300ZZ 6300ZZ Closures: 2 Metal Shields 6300ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6300ZZ Packing: 10 6300ZZ bearings in 1 plastic tube Equal: 6300-2Z

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6300ZZ 10x35x11 - kit992 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6300ZZ 10x35x11
kit992
10 Bearing 6300ZZ 10x35x11 kit992
Pack of 10 6300ZZ Ball Bearings, 6300ZZ inner diameter is 10mm, 6300ZZ outer diameter is 35mm and the 6300ZZ width is 11mm, 6300ZZ is a popular size that could be used in many applications, 6300ZZ Bearings are made of Chrome Steel each 6300ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, 6300ZZ bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings 6300ZZ 6300ZZ Material: Chrome Steel 6300ZZ Size: 10mm x 35mm x 11mm Type: Deep groove ball bearings 6300ZZ 6300ZZ Closures: 2 Metal Shields 6300ZZ Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6300ZZ Packing: 10 6300ZZ bearings in 1 plastic tube Equal: 6300-2Z

Pack of 10 6300ZZ Ball Bearings, 6300ZZ inner diameter is 10mm, 6300ZZ outer diameter is 35mm and the 6300ZZ width is 11mm, 6300ZZ is a popular size that could be used in many applications, 6300ZZ Bearings are made of Chrome Steel each 6300ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, 6300ZZ bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings 6300ZZ
  • 6300ZZ Material: Chrome Steel
  • 6300ZZ Size: 10mm x 35mm x 11mm
  • Type: Deep groove ball bearings 6300ZZ
  • 6300ZZ Closures: 2 Metal Shields
  • 6300ZZ Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings 6300ZZ
  • Packing: 10 6300ZZ bearings in 1 plastic tube
  • Equal: 6300-2Z
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit992
Product Name 10 Bearing 6300ZZ 10x35x11
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS5031M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details