NationSkander California Corporation 6201ZZE Nachi Bearing Kit9561

Description
6201ZZE Nachi Bearing, the 6201ZZE inner diameter is 12mm, the 6201ZZE outer diameter is 32mm, 6201ZZE width is 10mm. Item: 6201ZZE Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Radial Clearance: C3 Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 22,000 RPM
Description
6201ZZE Nachi Bearing, the 6201ZZE inner diameter is 12mm, the 6201ZZE outer diameter is 32mm, 6201ZZE width is 10mm. Item: 6201ZZE Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Radial Clearance: C3 Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 22,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6201ZZE Nachi Bearing - Kit9561 - NationSkander California Corporation
Anaheim, CA, USA
6201ZZE Nachi Bearing
Kit9561
6201ZZE Nachi Bearing Kit9561
6201ZZE Nachi Bearing, the 6201ZZE inner diameter is 12mm, the 6201ZZE outer diameter is 32mm, 6201ZZE width is 10mm. Item: 6201ZZE Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Radial Clearance: C3 Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 22,000 RPM

6201ZZE Nachi Bearing, the 6201ZZE inner diameter is 12mm, the 6201ZZE outer diameter is 32mm, 6201ZZE width is 10mm.

  • Item: 6201ZZE Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Radial Clearance: C3
  • Dimensions: 12mm x 32mm x 10mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 10mm
  • Size: 12 x 32 x 10 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 6,800 N
  • Static load rating Cor: 3,050 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9561
Product Name 6201ZZE Nachi Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-250 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
Ball Bearings - 2346890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F2507 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details