NationSkander California Corporation 6305 Bearing 25x62x17 Open kit937

Description
6305 Open Ball Bearing, 6305 bearing is made of Chrome Steel, inner diameter is 25mm, outer diameter is 62mm and width is 17mm. Item: 6305 Ball Bearing Type: Deep Groove Ball Bearing Closures: Open Material: Chrome Steel Size: 25mm x 62mm x 17mm Inner Diameter: 25mm Outer Diameter: 62mm Width: 17mm Quantity: One Bearing Dynamic load rating Cr: 23,600 N Static load rating Cor: 12,100 N Limiting Speed: Grease Lubrication: 12,000 RPM Oil Lubrication: 14,000 RPM
Description
6305 Open Ball Bearing, 6305 bearing is made of Chrome Steel, inner diameter is 25mm, outer diameter is 62mm and width is 17mm. Item: 6305 Ball Bearing Type: Deep Groove Ball Bearing Closures: Open Material: Chrome Steel Size: 25mm x 62mm x 17mm Inner Diameter: 25mm Outer Diameter: 62mm Width: 17mm Quantity: One Bearing Dynamic load rating Cr: 23,600 N Static load rating Cor: 12,100 N Limiting Speed: Grease Lubrication: 12,000 RPM Oil Lubrication: 14,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6305 Bearing 25x62x17 Open - kit937 - NationSkander California Corporation
Anaheim, CA, USA
6305 Bearing 25x62x17 Open
kit937
6305 Bearing 25x62x17 Open kit937
6305 Open Ball Bearing, 6305 bearing is made of Chrome Steel, inner diameter is 25mm, outer diameter is 62mm and width is 17mm. Item: 6305 Ball Bearing Type: Deep Groove Ball Bearing Closures: Open Material: Chrome Steel Size: 25mm x 62mm x 17mm Inner Diameter: 25mm Outer Diameter: 62mm Width: 17mm Quantity: One Bearing Dynamic load rating Cr: 23,600 N Static load rating Cor: 12,100 N Limiting Speed: Grease Lubrication: 12,000 RPM Oil Lubrication: 14,000 RPM

6305 Open Ball Bearing, 6305 bearing is made of Chrome Steel, inner diameter is 25mm, outer diameter is 62mm and width is 17mm.

  • Item: 6305 Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Open
  • Material: Chrome Steel
  • Size: 25mm x 62mm x 17mm
  • Inner Diameter: 25mm
  • Outer Diameter: 62mm
  • Width: 17mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 23,600 N
  • Static load rating Cor: 12,100 N
  • Limiting Speed:
    • Grease Lubrication: 12,000 RPM
    • Oil Lubrication: 14,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit937
Product Name 6305 Bearing 25x62x17 Open
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Ball Bearings - 1883335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details