NationSkander California Corporation 10 Bearing 2x5 MR52ZZ

Description
MR52ZZ Shielded Ball Bearings, the inner diameter is 2mm, outer diameter is 5mm and the width is 2.5mm, Bearings are made of Chrome Steel, each bearing has 2 Metal Sheild to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: MR52ZZ Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Metal Sheild Lubrication: Self Lubricated (Grease) Dimensions: 2mm x 5mm x 2.5mm/Metric ID (inner diameter)/Bore: 2mm OD (outer diameter): 5mm Width/Height/thickne ss: 2.5mm Size: 2 x 5 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 170 N Static load rating Cor: 50 N Limiting Speed: Grease Lubrication: 99,000 RPM
Description
MR52ZZ Shielded Ball Bearings, the inner diameter is 2mm, outer diameter is 5mm and the width is 2.5mm, Bearings are made of Chrome Steel, each bearing has 2 Metal Sheild to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: MR52ZZ Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Metal Sheild Lubrication: Self Lubricated (Grease) Dimensions: 2mm x 5mm x 2.5mm/Metric ID (inner diameter)/Bore: 2mm OD (outer diameter): 5mm Width/Height/thickne ss: 2.5mm Size: 2 x 5 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 170 N Static load rating Cor: 50 N Limiting Speed: Grease Lubrication: 99,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 2x5 - MR52ZZ - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 2x5
MR52ZZ
10 Bearing 2x5 MR52ZZ
MR52ZZ Shielded Ball Bearings, the inner diameter is 2mm, outer diameter is 5mm and the width is 2.5mm, Bearings are made of Chrome Steel, each bearing has 2 Metal Sheild to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: MR52ZZ Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Metal Sheild Lubrication: Self Lubricated (Grease) Dimensions: 2mm x 5mm x 2.5mm/Metric ID (inner diameter)/Bore: 2mm OD (outer diameter): 5mm Width/Height/thickne ss: 2.5mm Size: 2 x 5 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 170 N Static load rating Cor: 50 N Limiting Speed: Grease Lubrication: 99,000 RPM

MR52ZZ Shielded Ball Bearings, the inner diameter is 2mm, outer diameter is 5mm and the width is 2.5mm, Bearings are made of Chrome Steel, each bearing has 2 Metal Sheild to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: MR52ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Shields: 2 Metal Sheild
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 2mm x 5mm x 2.5mm/Metric
  • ID (inner diameter)/Bore: 2mm
  • OD (outer diameter): 5mm
  • Width/Height/thickness: 2.5mm
  • Size: 2 x 5 x 2.5 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 170 N
  • Static load rating Cor: 50 N
  • Limiting Speed:
    • Grease Lubrication: 99,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number MR52ZZ
Product Name 10 Bearing 2x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details