NationSkander California Corporation 6003ZZE Nachi Bearing Kit9533

Description
6003ZZE Nachi Bearing, the 6003ZZE inner diameter is 17mm, the 6003ZZE outer diameter is 35mm, 6003ZZE width is 10mm. Item: 6003ZZE Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Radial Clearance: C3 Dimensions: 17mm x 35mm x 10mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 35mm Width/Height/thickne ss: 10mm Size: 17 x 35 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 22,000 RPM
Description
6003ZZE Nachi Bearing, the 6003ZZE inner diameter is 17mm, the 6003ZZE outer diameter is 35mm, 6003ZZE width is 10mm. Item: 6003ZZE Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Radial Clearance: C3 Dimensions: 17mm x 35mm x 10mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 35mm Width/Height/thickne ss: 10mm Size: 17 x 35 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 22,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6003ZZE Nachi Bearing - Kit9533 - NationSkander California Corporation
Anaheim, CA, USA
6003ZZE Nachi Bearing
Kit9533
6003ZZE Nachi Bearing Kit9533
6003ZZE Nachi Bearing, the 6003ZZE inner diameter is 17mm, the 6003ZZE outer diameter is 35mm, 6003ZZE width is 10mm. Item: 6003ZZE Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Radial Clearance: C3 Dimensions: 17mm x 35mm x 10mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 35mm Width/Height/thickne ss: 10mm Size: 17 x 35 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 22,000 RPM

6003ZZE Nachi Bearing, the 6003ZZE inner diameter is 17mm, the 6003ZZE outer diameter is 35mm, 6003ZZE width is 10mm.

  • Item: 6003ZZE Ball Bearing
  • Type: Nachi Deep groove Ball Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Radial Clearance: C3
  • Dimensions: 17mm x 35mm x 10mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 10mm
  • Size: 17 x 35 x 10 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 6,000 N
  • Static load rating Cor: 3,250 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9533
Product Name 6003ZZE Nachi Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Ball Bearings - 2612625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details