NationSkander California Corporation Pack of 4 LME40UU 40mm Ball Bushing 40x62x80 LME40UU

Description
LME40UU Four Linear Motion Ball Bushing work with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Item: LME40UU Bearings Type: Linear Motion Bushing Bearings Number of Ball Circuit: 6 Size: 40mm x 62mm x 80mm Quantity: Four Bearing Dynamic load rating Cr: 210 KFG Static load rating Cor: 360 KFG
Description
LME40UU Four Linear Motion Ball Bushing work with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Item: LME40UU Bearings Type: Linear Motion Bushing Bearings Number of Ball Circuit: 6 Size: 40mm x 62mm x 80mm Quantity: Four Bearing Dynamic load rating Cr: 210 KFG Static load rating Cor: 360 KFG

Suppliers

Company
Product
Description
Supplier Links
Pack of 4 LME40UU 40mm Ball Bushing 40x62x80 - LME40UU - NationSkander California Corporation
Anaheim, CA, USA
Pack of 4 LME40UU 40mm Ball Bushing 40x62x80
LME40UU
Pack of 4 LME40UU 40mm Ball Bushing 40x62x80 LME40UU
LME40UU Four Linear Motion Ball Bushing work with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Item: LME40UU Bearings Type: Linear Motion Bushing Bearings Number of Ball Circuit: 6 Size: 40mm x 62mm x 80mm Quantity: Four Bearing Dynamic load rating Cr: 210 KFG Static load rating Cor: 360 KFG

LME40UU Four Linear Motion Ball Bushing work with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm

  • Item: LME40UU Bearings
  • Type: Linear Motion Bushing Bearings
  • Number of Ball Circuit: 6
  • Size: 40mm x 62mm x 80mm
  • Quantity: Four Bearing
  • Dynamic load rating Cr: 210 KFG
  • Static load rating Cor: 360 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number LME40UU
Product Name Pack of 4 LME40UU 40mm Ball Bushing 40x62x80
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details