NationSkander California Corporation S6207-2RS Kit8987

Description
S6207-2RS sealed, radial, deep groove ball bearing, S6207-2RS is made of Stainless Steel and Stainless steel cage, S6207-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6207-2RS bearing is lubricated with grease. Item: S6207-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 35mm x 72mm x 17mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 72mm Width/Height/thickne ss: 17mm Size: 35 x 72 x 17 mm Dynamic load rating Cr: 25,700 N Static load rating Cor: 15,300 N Limiting Speed: Grease Lubrication: 6,300 RPM
Description
S6207-2RS sealed, radial, deep groove ball bearing, S6207-2RS is made of Stainless Steel and Stainless steel cage, S6207-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6207-2RS bearing is lubricated with grease. Item: S6207-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 35mm x 72mm x 17mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 72mm Width/Height/thickne ss: 17mm Size: 35 x 72 x 17 mm Dynamic load rating Cr: 25,700 N Static load rating Cor: 15,300 N Limiting Speed: Grease Lubrication: 6,300 RPM

Suppliers

Company
Product
Description
Supplier Links
S6207-2RS Kit8987
S6207-2RS sealed, radial, deep groove ball bearing, S6207-2RS is made of Stainless Steel and Stainless steel cage, S6207-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6207-2RS bearing is lubricated with grease. Item: S6207-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 35mm x 72mm x 17mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 72mm Width/Height/thickne ss: 17mm Size: 35 x 72 x 17 mm Dynamic load rating Cr: 25,700 N Static load rating Cor: 15,300 N Limiting Speed: Grease Lubrication: 6,300 RPM

S6207-2RS sealed, radial, deep groove ball bearing, S6207-2RS is made of Stainless Steel and Stainless steel cage, S6207-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6207-2RS bearing is lubricated with grease.

  • Item: S6207-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Stainless Steel
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 35mm x 72mm x 17mm/Metric
  • ID (inner diameter)/Bore: 35mm
  • OD (outer diameter): 72mm
  • Width/Height/thickness: 17mm
  • Size: 35 x 72 x 17 mm
  • Dynamic load rating Cr: 25,700 N
  • Static load rating Cor: 15,300 N
  • Limiting Speed:
    • Grease Lubrication: 6,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8987
Product Name S6207-2RS
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3718 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details