NationSkander California Corporation R6ZZ R6ZZ-1

Description
R6ZZ Shielded miniature Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 3/8" inch, outer diameter is 7/8" inch and the width is 9/32" inch, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease and bearing is made of Chrome Steel. Item: R6ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/8" inch x 7/8" inch x 9/32" inch English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 9/32" inch Size: 3/8" x 7/8" x 9/32" inches Quantity: One Bearing Dynamic load rating: 333.2 KGF Static load rating: 142.2 KGF Equal: R6-2Z &R6-ZZ;
Description
R6ZZ Shielded miniature Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 3/8" inch, outer diameter is 7/8" inch and the width is 9/32" inch, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease and bearing is made of Chrome Steel. Item: R6ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/8" inch x 7/8" inch x 9/32" inch English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 9/32" inch Size: 3/8" x 7/8" x 9/32" inches Quantity: One Bearing Dynamic load rating: 333.2 KGF Static load rating: 142.2 KGF Equal: R6-2Z &R6-ZZ;

Suppliers

Company
Product
Description
Supplier Links
R6ZZ Shielded miniature Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 3/8" inch, outer diameter is 7/8" inch and the width is 9/32" inch, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease and bearing is made of Chrome Steel. Item: R6ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/8" inch x 7/8" inch x 9/32" inch English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 7/8" inch Width/Height/thickne ss: 9/32" inch Size: 3/8" x 7/8" x 9/32" inches Quantity: One Bearing Dynamic load rating: 333.2 KGF Static load rating: 142.2 KGF Equal: R6-2Z &R6-ZZ;

R6ZZ Shielded miniature Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 3/8" inch, outer diameter is 7/8" inch and the width is 9/32" inch, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease and bearing is made of Chrome Steel.

  • Item: R6ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3/8" inch x 7/8" inch x 9/32" inch English Size
  • ID (inner diameter)/Bore: 3/8" inch
  • OD (outer diameter): 7/8" inch
  • Width/Height/thickness: 9/32" inch
  • Size: 3/8" x 7/8" x 9/32" inches
  • Quantity: One Bearing
  • Dynamic load rating: 333.2 KGF
  • Static load rating: 142.2 KGF
  • Equal: R6-2Z &R6-ZZ;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number R6ZZ-1
Product Name R6ZZ
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Ball Bearings - 291581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P1504 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details