NationSkander California Corporation CNC Bushing 20mm Linear Bearing kit989

Description
Open Type Aluminium Pillow Block, it is used with 20mm Shafts. it has LME20UUOP bearing pre-installed Approximate Item: SC20UUOP Bearing Type: Linear bush Bearing Quantity: One Bearing Dynamic load rating Cr: 882 N Static load rating Cor: 1370 N
Description
Open Type Aluminium Pillow Block, it is used with 20mm Shafts. it has LME20UUOP bearing pre-installed Approximate Item: SC20UUOP Bearing Type: Linear bush Bearing Quantity: One Bearing Dynamic load rating Cr: 882 N Static load rating Cor: 1370 N

Suppliers

Company
Product
Description
Supplier Links
CNC Bushing 20mm Linear Bearing - kit989 - NationSkander California Corporation
Anaheim, CA, USA
CNC Bushing 20mm Linear Bearing
kit989
CNC Bushing 20mm Linear Bearing kit989
Open Type Aluminium Pillow Block, it is used with 20mm Shafts. it has LME20UUOP bearing pre-installed Approximate Item: SC20UUOP Bearing Type: Linear bush Bearing Quantity: One Bearing Dynamic load rating Cr: 882 N Static load rating Cor: 1370 N

Open Type Aluminium Pillow Block, it is used with 20mm Shafts. it has LME20UUOP bearing pre-installed Approximate

  • Item: SC20UUOP Bearing
  • Type: Linear bush Bearing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 882 N
  • Static load rating Cor: 1370 N
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit989
Product Name CNC Bushing 20mm Linear Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
6mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS1906 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details