NationSkander California Corporation 4x8x2.5 Bearing Kit9410

Description
Ball Bearing, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 2.5mm. Bearings are made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 4mm x 8mm x 2.5mm Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Quantity: One Bearing.
Description
Ball Bearing, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 2.5mm. Bearings are made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 4mm x 8mm x 2.5mm Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Quantity: One Bearing.

Suppliers

Company
Product
Description
Supplier Links
4x8x2.5 Bearing - Kit9410 - NationSkander California Corporation
Anaheim, CA, USA
4x8x2.5 Bearing
Kit9410
4x8x2.5 Bearing Kit9410
Ball Bearing, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 2.5mm. Bearings are made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 4mm x 8mm x 2.5mm Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Quantity: One Bearing.

Ball Bearing, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 2.5mm. Bearings are made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearings
  • Size: 4mm x 8mm x 2.5mm
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: 2 Metal Shields
  • Quantity: One Bearing.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9410
Product Name 4x8x2.5 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details
Ball Bearings - 291589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details