NationSkander California Corporation FYH Bearing 50mm Bore RABP50 Go Kart Axle kit8963

Description
High performance rear axle Bearing. Item: RABP50 Bearing Type: Go Kart Axle Bearing Non-Contact Seals Racing Oil Fill Riveted Steel Cage Special Ball Clearance Racing Oil Fill Quantity:One Bearing
Description
High performance rear axle Bearing. Item: RABP50 Bearing Type: Go Kart Axle Bearing Non-Contact Seals Racing Oil Fill Riveted Steel Cage Special Ball Clearance Racing Oil Fill Quantity:One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing 50mm Bore RABP50 Go Kart Axle - kit8963 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 50mm Bore RABP50 Go Kart Axle
kit8963
FYH Bearing 50mm Bore RABP50 Go Kart Axle kit8963
High performance rear axle Bearing. Item: RABP50 Bearing Type: Go Kart Axle Bearing Non-Contact Seals Racing Oil Fill Riveted Steel Cage Special Ball Clearance Racing Oil Fill Quantity:One Bearing

High performance rear axle Bearing.

  • Item: RABP50 Bearing
  • Type: Go Kart Axle Bearing
  • Non-Contact Seals
  • Racing Oil Fill
  • Riveted Steel Cage
  • Special Ball Clearance
  • Racing Oil Fill
  • Quantity:One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8963
Product Name FYH Bearing 50mm Bore RABP50 Go Kart Axle
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-100-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
Ball Bearings - 2612602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS2507G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details