NationSkander California Corporation 6201 Nachi Bearing Open C3 Kit9833

Description
6201 Nachi Bearing, Made in Japan, the 6201 inner diameter is 12mm, the 6201 outer diameter is 32mm and the 6201 width is 10mm. Item: 6201 Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 22,000 RPM Oil Lubrication: 28,000 RPM
Description
6201 Nachi Bearing, Made in Japan, the 6201 inner diameter is 12mm, the 6201 outer diameter is 32mm and the 6201 width is 10mm. Item: 6201 Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 22,000 RPM Oil Lubrication: 28,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6201 Nachi Bearing Open C3 - Kit9833 - NationSkander California Corporation
Anaheim, CA, USA
6201 Nachi Bearing Open C3
Kit9833
6201 Nachi Bearing Open C3 Kit9833
6201 Nachi Bearing, Made in Japan, the 6201 inner diameter is 12mm, the 6201 outer diameter is 32mm and the 6201 width is 10mm. Item: 6201 Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 22,000 RPM Oil Lubrication: 28,000 RPM

6201 Nachi Bearing, Made in Japan, the 6201 inner diameter is 12mm, the 6201 outer diameter is 32mm and the 6201 width is 10mm.

  • Item: 6201 Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearing
  • Radial Clearance: C3
  • Dimensions: 12mm x 32mm x 10mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 10mm
  • Size: 12 x 32 x 10 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 6,800 N
  • Static load rating Cor: 3,050 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
    • Oil Lubrication: 28,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9833
Product Name 6201 Nachi Bearing Open C3
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P3712M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details