NationSkander California Corporation 6004ZZE Nachi Bearing Kit9534

Description
6004ZZE Shielded Nachi Bearing, the 6004ZZE inner diameter is 20mm, the 6004ZZE outer diameter is 42mm, 6004ZZE width is 12mm. Item: 6004ZZE Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Radial Clearance: C3 Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20 x 42 x 12 mm Quantity: One Bearing Dynamic load rating Cr: 9,400 N Static load rating Cor: 5,000 N Limiting Speed: Grease Lubrication: 18,000 RPM
Description
6004ZZE Shielded Nachi Bearing, the 6004ZZE inner diameter is 20mm, the 6004ZZE outer diameter is 42mm, 6004ZZE width is 12mm. Item: 6004ZZE Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Radial Clearance: C3 Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20 x 42 x 12 mm Quantity: One Bearing Dynamic load rating Cr: 9,400 N Static load rating Cor: 5,000 N Limiting Speed: Grease Lubrication: 18,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6004ZZE Nachi Bearing - Kit9534 - NationSkander California Corporation
Anaheim, CA, USA
6004ZZE Nachi Bearing
Kit9534
6004ZZE Nachi Bearing Kit9534
6004ZZE Shielded Nachi Bearing, the 6004ZZE inner diameter is 20mm, the 6004ZZE outer diameter is 42mm, 6004ZZE width is 12mm. Item: 6004ZZE Ball Bearing Type: Nachi Deep groove Ball Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Radial Clearance: C3 Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20 x 42 x 12 mm Quantity: One Bearing Dynamic load rating Cr: 9,400 N Static load rating Cor: 5,000 N Limiting Speed: Grease Lubrication: 18,000 RPM

6004ZZE Shielded Nachi Bearing, the 6004ZZE inner diameter is 20mm, the 6004ZZE outer diameter is 42mm, 6004ZZE width is 12mm.

  • Item: 6004ZZE Ball Bearing
  • Type: Nachi Deep groove Ball Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Radial Clearance: C3
  • Dimensions: 20mm x 42mm x 12mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 12mm
  • Size: 20 x 42 x 12 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 9,400 N
  • Static load rating Cor: 5,000 N
  • Limiting Speed:
    • Grease Lubrication: 18,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9534
Product Name 6004ZZE Nachi Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3109M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details