NationSkander California Corporation FYH Bearing 17mm Bore SB203 Axle Insert Ball kit8949

Description
SB203 FYH Mounted Axle Bearing 17mm Bore.The inner diameter is 17mm, the outer diameter is 40mm and the width is 22mm. Item: SB203 FYH Bearing Type: Mounted Axle Bearing Quantity: One Bearing Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.80 KN
Description
SB203 FYH Mounted Axle Bearing 17mm Bore.The inner diameter is 17mm, the outer diameter is 40mm and the width is 22mm. Item: SB203 FYH Bearing Type: Mounted Axle Bearing Quantity: One Bearing Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.80 KN

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing 17mm Bore SB203 Axle Insert Ball - kit8949 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 17mm Bore SB203 Axle Insert Ball
kit8949
FYH Bearing 17mm Bore SB203 Axle Insert Ball kit8949
SB203 FYH Mounted Axle Bearing 17mm Bore.The inner diameter is 17mm, the outer diameter is 40mm and the width is 22mm. Item: SB203 FYH Bearing Type: Mounted Axle Bearing Quantity: One Bearing Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.80 KN

SB203 FYH Mounted Axle Bearing 17mm Bore.The inner diameter is 17mm, the outer diameter is 40mm and the width is 22mm.

  • Item: SB203 FYH Bearing
  • Type: Mounted Axle Bearing
  • Quantity: One Bearing
  • Basic Load (Cr): 9.55 KN
  • Basic Load (Cor): 4.80 KN
Supplier's Site
FYH Bearing 17mm Bore SB203 Axle Insert Ball - kit8949 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 17mm Bore SB203 Axle Insert Ball
kit8949
FYH Bearing 17mm Bore SB203 Axle Insert Ball kit8949
SB203 FYH Mounted Axle Bearing 17mm Bore.The inner diameter is 17mm, the outer diameter is 40mm and the width is 22mm. Item: SB203 FYH Bearing Type: Mounted Axle Bearing Quantity: One Bearing Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.80 KN

SB203 FYH Mounted Axle Bearing 17mm Bore.The inner diameter is 17mm, the outer diameter is 40mm and the width is 22mm.

  • Item: SB203 FYH Bearing
  • Type: Mounted Axle Bearing
  • Quantity: One Bearing
  • Basic Load (Cr): 9.55 KN
  • Basic Load (Cor): 4.80 KN
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8949
Product Name FYH Bearing 17mm Bore SB203 Axle Insert Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details