6004 Nachi Bearing, Made in Japan, the 6004 inner diameter is 20mm, the 6004 outer diameter is 42mm and the 6004 width is 12mm.
Item: 6004 Nachi Ball Bearing
Type: Nachi Deep groove Ball Bearing
Radial Clearance: C3
Dimensions: 20mm x 42mm x 12mm/Metric
ID (inner diameter)/Bore: 20mm
OD (outer diameter): 42mm
Width/Height/thickne
ss: 12mm
Size: 20 x 42 x 12 mm
Quantity: One Bearing
Dynamic load rating Cr: 9,400 N
Static load rating Cor: 5,000 N
Limiting Speed:
Grease Lubrication: 18,000 RPM
Oil Lubrication: 21,000 RPM
6004 Nachi Bearing, Made in Japan, the 6004 inner diameter is 20mm, the 6004 outer diameter is 42mm and the 6004 width is 12mm.
- Item: 6004 Nachi Ball Bearing
- Type: Nachi Deep groove Ball Bearing
- Radial Clearance: C3
- Dimensions: 20mm x 42mm x 12mm/Metric
- ID (inner diameter)/Bore: 20mm
- OD (outer diameter): 42mm
- Width/Height/thickness: 12mm
- Size: 20 x 42 x 12 mm
- Quantity: One Bearing
- Dynamic load rating Cr: 9,400 N
- Static load rating Cor: 5,000 N
- Limiting Speed:
- Grease Lubrication: 18,000 RPM
- Oil Lubrication: 21,000 RPM