NationSkander California Corporation SBPP204 FYH Bearing 20mm Steel pillow type Kit9357

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation Item: SBPP204 Bearing Type: Steel plate pillow units Bolt size: M8 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: SB204 Quantity: One Bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation Item: SBPP204 Bearing Type: Steel plate pillow units Bolt size: M8 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: SB204 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SBPP204 FYH Bearing 20mm Steel pillow type - Kit9357 - NationSkander California Corporation
Anaheim, CA, USA
SBPP204 FYH Bearing 20mm Steel pillow type
Kit9357
SBPP204 FYH Bearing 20mm Steel pillow type Kit9357
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation Item: SBPP204 Bearing Type: Steel plate pillow units Bolt size: M8 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: SB204 Quantity: One Bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications : Lightweight conveyor, environments exposed to light load and low speed rotation

  • Item: SBPP204 Bearing
  • Type: Steel plate pillow units
  • Bolt size: M8
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: SB204
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9357
Product Name SBPP204 FYH Bearing 20mm Steel pillow type
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F5025M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
View Details