NationSkander California Corporation 10 Bearing 6000ZZ 10x26x8 kit903

Description
10 Ball Bearing 6000ZZ, the 6000ZZ inner diameter is 10mm, the 6000ZZ outer diameter is 26mm and the 6000ZZ width is 8mm, 6000ZZ is a popular size that could be used in many applications, 6000ZZ Bearings are made of Chrome Steel, has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6000ZZ bearings are pre-lubricated with grease. Item: Radial Deep Groove Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 10mm x 26mm x 8mm/Metric ID (inner diameter)/Bore=10mm OD (outer diameter)=26mm Width/Height/thickne ss=8mm Size: 10mm x 26mm x 8mm Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 28,000 RPM
Description
10 Ball Bearing 6000ZZ, the 6000ZZ inner diameter is 10mm, the 6000ZZ outer diameter is 26mm and the 6000ZZ width is 8mm, 6000ZZ is a popular size that could be used in many applications, 6000ZZ Bearings are made of Chrome Steel, has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6000ZZ bearings are pre-lubricated with grease. Item: Radial Deep Groove Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 10mm x 26mm x 8mm/Metric ID (inner diameter)/Bore=10mm OD (outer diameter)=26mm Width/Height/thickne ss=8mm Size: 10mm x 26mm x 8mm Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 28,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6000ZZ 10x26x8 - kit903 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6000ZZ 10x26x8
kit903
10 Bearing 6000ZZ 10x26x8 kit903
10 Ball Bearing 6000ZZ, the 6000ZZ inner diameter is 10mm, the 6000ZZ outer diameter is 26mm and the 6000ZZ width is 8mm, 6000ZZ is a popular size that could be used in many applications, 6000ZZ Bearings are made of Chrome Steel, has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6000ZZ bearings are pre-lubricated with grease. Item: Radial Deep Groove Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 10mm x 26mm x 8mm/Metric ID (inner diameter)/Bore=10mm OD (outer diameter)=26mm Width/Height/thickne ss=8mm Size: 10mm x 26mm x 8mm Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 28,000 RPM

10 Ball Bearing 6000ZZ, the 6000ZZ inner diameter is 10mm, the 6000ZZ outer diameter is 26mm and the 6000ZZ width is 8mm, 6000ZZ is a popular size that could be used in many applications, 6000ZZ Bearings are made of Chrome Steel, has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6000ZZ bearings are pre-lubricated with grease.

  • Item: Radial Deep Groove Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 10mm x 26mm x 8mm/Metric
  • ID (inner diameter)/Bore=10mm
  • OD (outer diameter)=26mm
  • Width/Height/thickness=8mm
  • Size: 10mm x 26mm x 8mm
  • Dynamic load rating Cr: 5,100 N
  • Static load rating Cor: 2,390 N
  • Limiting Speed:
    • Grease Lubrication: 28,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit903
Product Name 10 Bearing 6000ZZ 10x26x8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
View Details