NationSkander California Corporation S6801ZZ Bearing 12x21x5 Kit9041

Description
S6801ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearings, S6801ZZ bearings are made of stainless Steel with stainless Steel balls and steel cage, S6801ZZ bearing are closed with metal shields to protect the bearing from dust or any possible contamination, S6801ZZ bearings are shielded and self lubricated, the S6801ZZ inner diameter is 12mm, the S6801ZZ outer diameter is 21mm and the S6801ZZ width is 5mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 98000 revolutions per minute (RPM), S6801ZZ bearings are lubricated with grease. Name: S6801ZZ ball bearing Item: Metal shielded Ball Bearings S6801ZZ Size: 12mm x 21mm x 5mm Ball Bearings Inner Diameter (ID): 12mm Outer Diameter (OD): 21mm Dimensions: 12*21*5 mm/Metric Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 32,000 RPM
Description
S6801ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearings, S6801ZZ bearings are made of stainless Steel with stainless Steel balls and steel cage, S6801ZZ bearing are closed with metal shields to protect the bearing from dust or any possible contamination, S6801ZZ bearings are shielded and self lubricated, the S6801ZZ inner diameter is 12mm, the S6801ZZ outer diameter is 21mm and the S6801ZZ width is 5mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 98000 revolutions per minute (RPM), S6801ZZ bearings are lubricated with grease. Name: S6801ZZ ball bearing Item: Metal shielded Ball Bearings S6801ZZ Size: 12mm x 21mm x 5mm Ball Bearings Inner Diameter (ID): 12mm Outer Diameter (OD): 21mm Dimensions: 12*21*5 mm/Metric Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 32,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S6801ZZ Bearing 12x21x5 - Kit9041 - NationSkander California Corporation
Anaheim, CA, USA
S6801ZZ Bearing 12x21x5
Kit9041
S6801ZZ Bearing 12x21x5 Kit9041
S6801ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearings, S6801ZZ bearings are made of stainless Steel with stainless Steel balls and steel cage, S6801ZZ bearing are closed with metal shields to protect the bearing from dust or any possible contamination, S6801ZZ bearings are shielded and self lubricated, the S6801ZZ inner diameter is 12mm, the S6801ZZ outer diameter is 21mm and the S6801ZZ width is 5mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 98000 revolutions per minute (RPM), S6801ZZ bearings are lubricated with grease. Name: S6801ZZ ball bearing Item: Metal shielded Ball Bearings S6801ZZ Size: 12mm x 21mm x 5mm Ball Bearings Inner Diameter (ID): 12mm Outer Diameter (OD): 21mm Dimensions: 12*21*5 mm/Metric Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 32,000 RPM

S6801ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearings, S6801ZZ bearings are made of stainless Steel with stainless Steel balls and steel cage, S6801ZZ bearing are closed with metal shields to protect the bearing from dust or any possible contamination, S6801ZZ bearings are shielded and self lubricated, the S6801ZZ inner diameter is 12mm, the S6801ZZ outer diameter is 21mm and the S6801ZZ width is 5mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 98000 revolutions per minute (RPM), S6801ZZ bearings are lubricated with grease.

  • Name: S6801ZZ ball bearing
  • Item: Metal shielded Ball Bearings
  • S6801ZZ Size: 12mm x 21mm x 5mm Ball Bearings
  • Inner Diameter (ID): 12mm
  • Outer Diameter (OD): 21mm
  • Dimensions: 12*21*5 mm/Metric
  • Dynamic load rating Cr: 1,920 N
  • Static load rating Cor: 1,040 N
  • Limiting Speed:
    • Grease Lubrication: 32,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9041
Product Name S6801ZZ Bearing 12x21x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-50-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details