NationSkander California Corporation 6305-2RS Sealed Bearing 25x62x17 kit963

Description
6305-2RS Sealed Ball Bearing, 6305-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6305-2RS is self lubricated bearing (bearing is already greased).6305-2RS bearing is made of Chrome Steel. Item: 6305-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Dimensions: 25mm x 62mm x 17mm/Metric Inner Diameter: 25mm Outer Diameter: 62mm Width: 17mm Size: 25 x 62 x 17 mm Quantity: One Bearing Dynamic load rating Cr: 23,600 N Static load rating Cor: 12,100 N Limiting Speed: Grease Lubrication: 8,100 RPM
Description
6305-2RS Sealed Ball Bearing, 6305-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6305-2RS is self lubricated bearing (bearing is already greased).6305-2RS bearing is made of Chrome Steel. Item: 6305-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Dimensions: 25mm x 62mm x 17mm/Metric Inner Diameter: 25mm Outer Diameter: 62mm Width: 17mm Size: 25 x 62 x 17 mm Quantity: One Bearing Dynamic load rating Cr: 23,600 N Static load rating Cor: 12,100 N Limiting Speed: Grease Lubrication: 8,100 RPM

Suppliers

Company
Product
Description
Supplier Links
6305-2RS Sealed Bearing 25x62x17 - kit963 - NationSkander California Corporation
Anaheim, CA, USA
6305-2RS Sealed Bearing 25x62x17
kit963
6305-2RS Sealed Bearing 25x62x17 kit963
6305-2RS Sealed Ball Bearing, 6305-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6305-2RS is self lubricated bearing (bearing is already greased).6305-2RS bearing is made of Chrome Steel. Item: 6305-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Dimensions: 25mm x 62mm x 17mm/Metric Inner Diameter: 25mm Outer Diameter: 62mm Width: 17mm Size: 25 x 62 x 17 mm Quantity: One Bearing Dynamic load rating Cr: 23,600 N Static load rating Cor: 12,100 N Limiting Speed: Grease Lubrication: 8,100 RPM

6305-2RS Sealed Ball Bearing, 6305-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6305-2RS is self lubricated bearing (bearing is already greased).6305-2RS bearing is made of Chrome Steel.

  • Item: 6305-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: Rubber Seals
  • Dimensions: 25mm x 62mm x 17mm/Metric
  • Inner Diameter: 25mm
  • Outer Diameter: 62mm
  • Width: 17mm
  • Size: 25 x 62 x 17 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 23,600 N
  • Static load rating Cor: 12,100 N
  • Limiting Speed:
    • Grease Lubrication: 8,100 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit963
Product Name 6305-2RS Sealed Bearing 25x62x17
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS5031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details