NationSkander California Corporation 6002ZZENR Nachi Bearing 15x32x9 Kit9617

Description
6002ZZENR Nachi Bearing, Made in Japan, with a Snap Ring, inner diameter is 15mm, outer diameter is 32mm and width is 9mm. Item: 6002ZZENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearings Radial Clearance: C3 Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter D1): 32mm Width/Height/thickne ss: 9mm Size: 15mm x 32mm x 9mm Quantity: One Bearing Dynamic load rating Cr: 5,600 N Static load rating Cor: 2,840 N Limiting Speed: Grease Lubrication: 24,000 RPM
Description
6002ZZENR Nachi Bearing, Made in Japan, with a Snap Ring, inner diameter is 15mm, outer diameter is 32mm and width is 9mm. Item: 6002ZZENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearings Radial Clearance: C3 Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter D1): 32mm Width/Height/thickne ss: 9mm Size: 15mm x 32mm x 9mm Quantity: One Bearing Dynamic load rating Cr: 5,600 N Static load rating Cor: 2,840 N Limiting Speed: Grease Lubrication: 24,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6002ZZENR Nachi Bearing 15x32x9 - Kit9617 - NationSkander California Corporation
Anaheim, CA, USA
6002ZZENR Nachi Bearing 15x32x9
Kit9617
6002ZZENR Nachi Bearing 15x32x9 Kit9617
6002ZZENR Nachi Bearing, Made in Japan, with a Snap Ring, inner diameter is 15mm, outer diameter is 32mm and width is 9mm. Item: 6002ZZENR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearings Radial Clearance: C3 Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter D1): 32mm Width/Height/thickne ss: 9mm Size: 15mm x 32mm x 9mm Quantity: One Bearing Dynamic load rating Cr: 5,600 N Static load rating Cor: 2,840 N Limiting Speed: Grease Lubrication: 24,000 RPM

6002ZZENR Nachi Bearing, Made in Japan, with a Snap Ring, inner diameter is 15mm, outer diameter is 32mm and width is 9mm.

  • Item: 6002ZZENR Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearings
  • Radial Clearance: C3
  • Closures: Double shielded with Metal shields ZNR/ZZNR/2ZNR
  • Dimensions: 15mm x 32mm x 9mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter D1): 32mm
  • Width/Height/thickness: 9mm
  • Size: 15mm x 32mm x 9mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 5,600 N
  • Static load rating Cor: 2,840 N
  • Limiting Speed:
    • Grease Lubrication: 24,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9617
Product Name 6002ZZENR Nachi Bearing 15x32x9
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3109M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2346882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details