NationSkander California Corporation 10 SLOT CAR Flanged Bearing 3x6x2.5 SCB3X6

Description
10 Bearings 3 mm Axle Flanged Ball Bearings, size is 3 mm X 6 mm X 2.5 mm, metal shielded bearings, bearings are made off Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3 mm Axle Bearings Type: Flanged Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3*6*2.5 mm/Metric ID (inner diameter)/Bore=3mm OD (outer diameter)=6mm Width/Height/thickne ss=2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 210 N Static load rating Cor: 70 N Limiting Speed: Grease Lubrication: 69,000 RPM
Description
10 Bearings 3 mm Axle Flanged Ball Bearings, size is 3 mm X 6 mm X 2.5 mm, metal shielded bearings, bearings are made off Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3 mm Axle Bearings Type: Flanged Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3*6*2.5 mm/Metric ID (inner diameter)/Bore=3mm OD (outer diameter)=6mm Width/Height/thickne ss=2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 210 N Static load rating Cor: 70 N Limiting Speed: Grease Lubrication: 69,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 SLOT CAR Flanged Bearing 3x6x2.5 - SCB3X6 - NationSkander California Corporation
Anaheim, CA, USA
10 SLOT CAR Flanged Bearing 3x6x2.5
SCB3X6
10 SLOT CAR Flanged Bearing 3x6x2.5 SCB3X6
10 Bearings 3 mm Axle Flanged Ball Bearings, size is 3 mm X 6 mm X 2.5 mm, metal shielded bearings, bearings are made off Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3 mm Axle Bearings Type: Flanged Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3*6*2.5 mm/Metric ID (inner diameter)/Bore=3mm OD (outer diameter)=6mm Width/Height/thickne ss=2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 210 N Static load rating Cor: 70 N Limiting Speed: Grease Lubrication: 69,000 RPM

10 Bearings 3 mm Axle Flanged Ball Bearings, size is 3 mm X 6 mm X 2.5 mm, metal shielded bearings, bearings are made off Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 3 mm Axle Bearings
  • Type: Flanged Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3*6*2.5 mm/Metric
  • ID (inner diameter)/Bore=3mm
  • OD (outer diameter)=6mm
  • Width/Height/thickness=2.5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 210 N
  • Static load rating Cor: 70 N
  • Limiting Speed:
    • Grease Lubrication: 69,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number SCB3X6
Product Name 10 SLOT CAR Flanged Bearing 3x6x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details