NationSkander California Corporation 6200NR Nachi Bearing Open C3 Snap Ring Kit9922

Description
6200NR Nachi Bearing with a Snap Ring, Made in Japan. inner diameter is 10mm, outer diameter is 30mm and width is 9mm. Item: 6200NR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearings Radial Clearance: C3 Dimensions: 10mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 10mm x 30mm x 9mm Quantity: One Bearing Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 25,000 RPM Oil Lubrication: 30,000 RPM
Description
6200NR Nachi Bearing with a Snap Ring, Made in Japan. inner diameter is 10mm, outer diameter is 30mm and width is 9mm. Item: 6200NR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearings Radial Clearance: C3 Dimensions: 10mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 10mm x 30mm x 9mm Quantity: One Bearing Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 25,000 RPM Oil Lubrication: 30,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6200NR Nachi Bearing Open C3 Snap Ring - Kit9922 - NationSkander California Corporation
Anaheim, CA, USA
6200NR Nachi Bearing Open C3 Snap Ring
Kit9922
6200NR Nachi Bearing Open C3 Snap Ring Kit9922
6200NR Nachi Bearing with a Snap Ring, Made in Japan. inner diameter is 10mm, outer diameter is 30mm and width is 9mm. Item: 6200NR Nachi Ball Bearing Type: Nachi Deep groove Ball Bearings Radial Clearance: C3 Dimensions: 10mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 10mm x 30mm x 9mm Quantity: One Bearing Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 25,000 RPM Oil Lubrication: 30,000 RPM

6200NR Nachi Bearing with a Snap Ring, Made in Japan. inner diameter is 10mm, outer diameter is 30mm and width is 9mm.

  • Item: 6200NR Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearings
  • Radial Clearance: C3
  • Dimensions: 10mm x 30mm x 9mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 30mm
  • Width/Height/thickness: 9mm
  • Size: 10mm x 30mm x 9mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 5,100 N
  • Static load rating Cor: 2,390 N
  • Limiting Speed:
    • Grease Lubrication: 25,000 RPM
    • Oil Lubrication: 30,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9922
Product Name 6200NR Nachi Bearing Open C3 Snap Ring
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details