NationSkander California Corporation 6203-2RS Full Ceramic Sealed Bearing 17x40x12 ZrO2 Kit8923

Description
6203-2RS Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 40mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6203-2RS Ball Bearing Type: Sealed Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Size: 17mm x 40mm x 12mm Inner Diameter: 17mm Outer Diameter: 40mm Width: 12mm Quantity: One Bearing
Description
6203-2RS Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 40mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6203-2RS Ball Bearing Type: Sealed Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Size: 17mm x 40mm x 12mm Inner Diameter: 17mm Outer Diameter: 40mm Width: 12mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6203-2RS Full Ceramic Sealed Bearing 17x40x12 ZrO2 - Kit8923 - NationSkander California Corporation
Anaheim, CA, USA
6203-2RS Full Ceramic Sealed Bearing 17x40x12 ZrO2
Kit8923
6203-2RS Full Ceramic Sealed Bearing 17x40x12 ZrO2 Kit8923
6203-2RS Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 40mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6203-2RS Ball Bearing Type: Sealed Full Ceramic Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Size: 17mm x 40mm x 12mm Inner Diameter: 17mm Outer Diameter: 40mm Width: 12mm Quantity: One Bearing

6203-2RS Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 40mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6203-2RS Ball Bearing
  • Type: Sealed Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Size: 17mm x 40mm x 12mm
  • Inner Diameter: 17mm
  • Outer Diameter: 40mm
  • Width: 12mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8923
Product Name 6203-2RS Full Ceramic Sealed Bearing 17x40x12 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details