NationSkander California Corporation SMR106-2RS Bearing 6x10x3 Kit9419

Description
SMR106-2RS double sealed, radial, deep groove ball bearing, bearing is made of Stainless Steel, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the inner diameter is 6mm, the outer diameter is 10mm and the width is 3mm. Item: SMR106-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Material: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 6mm x 10mm x 3mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 10mm Width/Height/thickne ss: 3mm Size: 6 x 10 x 3 mm Quantity: One Bearing
Description
SMR106-2RS double sealed, radial, deep groove ball bearing, bearing is made of Stainless Steel, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the inner diameter is 6mm, the outer diameter is 10mm and the width is 3mm. Item: SMR106-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Material: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 6mm x 10mm x 3mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 10mm Width/Height/thickne ss: 3mm Size: 6 x 10 x 3 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SMR106-2RS Bearing 6x10x3 - Kit9419 - NationSkander California Corporation
Anaheim, CA, USA
SMR106-2RS Bearing 6x10x3
Kit9419
SMR106-2RS Bearing 6x10x3 Kit9419
SMR106-2RS double sealed, radial, deep groove ball bearing, bearing is made of Stainless Steel, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the inner diameter is 6mm, the outer diameter is 10mm and the width is 3mm. Item: SMR106-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Material: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 6mm x 10mm x 3mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 10mm Width/Height/thickne ss: 3mm Size: 6 x 10 x 3 mm Quantity: One Bearing

SMR106-2RS double sealed, radial, deep groove ball bearing, bearing is made of Stainless Steel, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the inner diameter is 6mm, the outer diameter is 10mm and the width is 3mm.

  • Item: SMR106-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Material: Stainless Steel
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 6mm x 10mm x 3mm/Metric
  • ID (inner diameter)/Bore: 6mm
  • OD (outer diameter): 10mm
  • Width/Height/thickness: 3mm
  • Size: 6 x 10 x 3 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9419
Product Name SMR106-2RS Bearing 6x10x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-6 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details