NationSkander California Corporation 6806-2RS Full Ceramic Sealed Bearing 30x42x7 ZrO2 Kit8924

Description
6806-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 30mm, outer diameter is 42mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide. Item: 6806-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZRO2 Ceramic Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Dimensions: 30mm x 42mm x 7mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 42mm Width/Height/thickne ss: 7mm Size: 30 x 42 x 7 mm Quantity: One Bearing Equal: 6806-2RS1 & 6806-2RZ Equal: 61806-2RS1
Description
6806-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 30mm, outer diameter is 42mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide. Item: 6806-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZRO2 Ceramic Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Dimensions: 30mm x 42mm x 7mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 42mm Width/Height/thickne ss: 7mm Size: 30 x 42 x 7 mm Quantity: One Bearing Equal: 6806-2RS1 & 6806-2RZ Equal: 61806-2RS1

Suppliers

Company
Product
Description
Supplier Links
6806-2RS Full Ceramic Sealed Bearing 30x42x7 ZrO2 - Kit8924 - NationSkander California Corporation
Anaheim, CA, USA
6806-2RS Full Ceramic Sealed Bearing 30x42x7 ZrO2
Kit8924
6806-2RS Full Ceramic Sealed Bearing 30x42x7 ZrO2 Kit8924
6806-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 30mm, outer diameter is 42mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide. Item: 6806-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZRO2 Ceramic Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Dimensions: 30mm x 42mm x 7mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 42mm Width/Height/thickne ss: 7mm Size: 30 x 42 x 7 mm Quantity: One Bearing Equal: 6806-2RS1 & 6806-2RZ Equal: 61806-2RS1

6806-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 30mm, outer diameter is 42mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide.

  • Item: 6806-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZRO2 Ceramic
  • Closures: PTFE covers
  • Inner/outer races: ZRO2 Ceramic
  • Dimensions: 30mm x 42mm x 7mm/Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 7mm
  • Size: 30 x 42 x 7 mm
  • Quantity: One Bearing
  • Equal: 6806-2RS1 & 6806-2RZ
  • Equal: 61806-2RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8924
Product Name 6806-2RS Full Ceramic Sealed Bearing 30x42x7 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-90 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS1809G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details