NationSkander California Corporation Pack of 4 LME12UU 12mm Ball Bushing 12x22x32 LME12UU

Description
4 Pieces LME12UU Linear Motion Ball Bushing works with a 12 mm Shafts, Size is 12mmx 22mmx 32mm, the inner Diameter is 12mm, the outer Diameter is 22mm and the Length is 32mm.Bearings have Built-in Rubber Seals Item: LME12UU Bearing Type: Linear Motion Ball Bushings Number of Ball Circuit: 4 Size: 12 x 22 x 32 mm Quantity: Four Bearings IKO: LBE 12 UU STAR: 0602-012-10 THOMSON: 0602-012-10 INA: KB 1232 PP Equal: LBCR 12-2LS FAG: LAA 12x22x32 2RS
Description
4 Pieces LME12UU Linear Motion Ball Bushing works with a 12 mm Shafts, Size is 12mmx 22mmx 32mm, the inner Diameter is 12mm, the outer Diameter is 22mm and the Length is 32mm.Bearings have Built-in Rubber Seals Item: LME12UU Bearing Type: Linear Motion Ball Bushings Number of Ball Circuit: 4 Size: 12 x 22 x 32 mm Quantity: Four Bearings IKO: LBE 12 UU STAR: 0602-012-10 THOMSON: 0602-012-10 INA: KB 1232 PP Equal: LBCR 12-2LS FAG: LAA 12x22x32 2RS

Suppliers

Company
Product
Description
Supplier Links
Pack of 4 LME12UU 12mm Ball Bushing 12x22x32 - LME12UU - NationSkander California Corporation
Anaheim, CA, USA
Pack of 4 LME12UU 12mm Ball Bushing 12x22x32
LME12UU
Pack of 4 LME12UU 12mm Ball Bushing 12x22x32 LME12UU
4 Pieces LME12UU Linear Motion Ball Bushing works with a 12 mm Shafts, Size is 12mmx 22mmx 32mm, the inner Diameter is 12mm, the outer Diameter is 22mm and the Length is 32mm.Bearings have Built-in Rubber Seals Item: LME12UU Bearing Type: Linear Motion Ball Bushings Number of Ball Circuit: 4 Size: 12 x 22 x 32 mm Quantity: Four Bearings IKO: LBE 12 UU STAR: 0602-012-10 THOMSON: 0602-012-10 INA: KB 1232 PP Equal: LBCR 12-2LS FAG: LAA 12x22x32 2RS

4 Pieces LME12UU Linear Motion Ball Bushing works with a 12 mm Shafts, Size is 12mmx 22mmx 32mm, the inner Diameter is 12mm, the outer Diameter is 22mm and the Length is 32mm.Bearings have Built-in Rubber Seals

  • Item: LME12UU Bearing
  • Type: Linear Motion Ball Bushings
  • Number of Ball Circuit: 4
  • Size: 12 x 22 x 32 mm
  • Quantity: Four Bearings
  • IKO: LBE 12 UU
  • STAR: 0602-012-10
  • THOMSON: 0602-012-10
  • INA: KB 1232 PP
  • Equal: LBCR 12-2LS
  • FAG: LAA 12x22x32 2RS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number LME12UU
Product Name Pack of 4 LME12UU 12mm Ball Bushing 12x22x32
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details