NationSkander California Corporation 2 Ceramic Bearing 5x11x4 kit979

Description
2 Stainless Steel Ball Bearings with Ceramic Balls , it is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Fits: Tamiya 5x11 1150 Lubrication: Self Lubricated (Grease) Quantity:2 Bearings Size: 5mm x 11mm x 4mm FITS: AL MFG TRANSMISSION FITS: HPI RS4 FITS: MRC MT-10M-10S (1:10) FITS: MRC THUNDER KING LAGER REAR WHEEL FITS: THUNDER KING DESERT THUNDER BAHA KING FITS: NIKKO DICTATOR FITS: NIKKO RHINO FITS: TIEMPO (1:8) GAS (SEALED) FITS: TAMIYA ACURA & JAGUAR(COMPLETE) FITS: TAMIYA ACURA & JAGUAR(OPTIONAL) FITS: TAMIYA ALPHA-ROMERO FITS: TAMIYA ASTUTE FITS: TAMIYA BLITZ FITS: TAMIYA BOOMERANG FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA EGRESS FITS: TAMIYA FIRE DRAGON FITS: TAMIYA GRASSHOPPERII FITS: TAMIYA KING CAB-BEETLE-FROG-SUPE RSHOT-HILUX FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA MADCAP FITS: TAMIYA MIDNIGHT PUMPKIN VANESSA LUNCHBOX FITS: TAMIYA MONTAINEER FITS: TAMIYA MUDBLASTER-MONSTER BEETLE BLACKFOOT FITS: TAMIYA NISSAN SKYLINE PRERUNNER FITS: TAMIYA PARJERO FITS: TAMIYA PORSCHE 956 FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA ROUGH RIDER SUBARU BRAT BEAR HAWK FITS: TAMIYA SEMI TRAILER FOR KING HAULER FITS: TAMIYA SONIC FIGHTERSTRIKER-FALCO N FITS: TAMIYA STADIUM RACER FITS: TAMIYA SUBARU IMPREZZA FITS: TAMIYA SUPER GR. N FITS: TAMIYA TA02 CHASSIS FITS: TAMIYA TA03R GEARBOX FITS: TAMIYA THUNDER DRAGON FITS: TAMIYA TOP FORCE FITS: TAMIYA TOYOTA FITS: TAMIYA TRIS GAS FITS: TAMIYA VANQUISH FITS: TAMIYA WILLIAMS HONDA LOTUS HONDA 99T
Description
2 Stainless Steel Ball Bearings with Ceramic Balls , it is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Fits: Tamiya 5x11 1150 Lubrication: Self Lubricated (Grease) Quantity:2 Bearings Size: 5mm x 11mm x 4mm FITS: AL MFG TRANSMISSION FITS: HPI RS4 FITS: MRC MT-10M-10S (1:10) FITS: MRC THUNDER KING LAGER REAR WHEEL FITS: THUNDER KING DESERT THUNDER BAHA KING FITS: NIKKO DICTATOR FITS: NIKKO RHINO FITS: TIEMPO (1:8) GAS (SEALED) FITS: TAMIYA ACURA & JAGUAR(COMPLETE) FITS: TAMIYA ACURA & JAGUAR(OPTIONAL) FITS: TAMIYA ALPHA-ROMERO FITS: TAMIYA ASTUTE FITS: TAMIYA BLITZ FITS: TAMIYA BOOMERANG FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA EGRESS FITS: TAMIYA FIRE DRAGON FITS: TAMIYA GRASSHOPPERII FITS: TAMIYA KING CAB-BEETLE-FROG-SUPE RSHOT-HILUX FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA MADCAP FITS: TAMIYA MIDNIGHT PUMPKIN VANESSA LUNCHBOX FITS: TAMIYA MONTAINEER FITS: TAMIYA MUDBLASTER-MONSTER BEETLE BLACKFOOT FITS: TAMIYA NISSAN SKYLINE PRERUNNER FITS: TAMIYA PARJERO FITS: TAMIYA PORSCHE 956 FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA ROUGH RIDER SUBARU BRAT BEAR HAWK FITS: TAMIYA SEMI TRAILER FOR KING HAULER FITS: TAMIYA SONIC FIGHTERSTRIKER-FALCO N FITS: TAMIYA STADIUM RACER FITS: TAMIYA SUBARU IMPREZZA FITS: TAMIYA SUPER GR. N FITS: TAMIYA TA02 CHASSIS FITS: TAMIYA TA03R GEARBOX FITS: TAMIYA THUNDER DRAGON FITS: TAMIYA TOP FORCE FITS: TAMIYA TOYOTA FITS: TAMIYA TRIS GAS FITS: TAMIYA VANQUISH FITS: TAMIYA WILLIAMS HONDA LOTUS HONDA 99T

Suppliers

Company
Product
Description
Supplier Links
2 Ceramic Bearing 5x11x4 - kit979 - NationSkander California Corporation
Anaheim, CA, USA
2 Ceramic Bearing 5x11x4
kit979
2 Ceramic Bearing 5x11x4 kit979
2 Stainless Steel Ball Bearings with Ceramic Balls , it is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Fits: Tamiya 5x11 1150 Lubrication: Self Lubricated (Grease) Quantity:2 Bearings Size: 5mm x 11mm x 4mm FITS: AL MFG TRANSMISSION FITS: HPI RS4 FITS: MRC MT-10M-10S (1:10) FITS: MRC THUNDER KING LAGER REAR WHEEL FITS: THUNDER KING DESERT THUNDER BAHA KING FITS: NIKKO DICTATOR FITS: NIKKO RHINO FITS: TIEMPO (1:8) GAS (SEALED) FITS: TAMIYA ACURA & JAGUAR(COMPLETE) FITS: TAMIYA ACURA & JAGUAR(OPTIONAL) FITS: TAMIYA ALPHA-ROMERO FITS: TAMIYA ASTUTE FITS: TAMIYA BLITZ FITS: TAMIYA BOOMERANG FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA EGRESS FITS: TAMIYA FIRE DRAGON FITS: TAMIYA GRASSHOPPERII FITS: TAMIYA KING CAB-BEETLE-FROG-SUPE RSHOT-HILUX FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA MADCAP FITS: TAMIYA MIDNIGHT PUMPKIN VANESSA LUNCHBOX FITS: TAMIYA MONTAINEER FITS: TAMIYA MUDBLASTER-MONSTER BEETLE BLACKFOOT FITS: TAMIYA NISSAN SKYLINE PRERUNNER FITS: TAMIYA PARJERO FITS: TAMIYA PORSCHE 956 FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA ROUGH RIDER SUBARU BRAT BEAR HAWK FITS: TAMIYA SEMI TRAILER FOR KING HAULER FITS: TAMIYA SONIC FIGHTERSTRIKER-FALCO N FITS: TAMIYA STADIUM RACER FITS: TAMIYA SUBARU IMPREZZA FITS: TAMIYA SUPER GR. N FITS: TAMIYA TA02 CHASSIS FITS: TAMIYA TA03R GEARBOX FITS: TAMIYA THUNDER DRAGON FITS: TAMIYA TOP FORCE FITS: TAMIYA TOYOTA FITS: TAMIYA TRIS GAS FITS: TAMIYA VANQUISH FITS: TAMIYA WILLIAMS HONDA LOTUS HONDA 99T

2 Stainless Steel Ball Bearings with Ceramic Balls , it is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: Hybrid Ceramic Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls: Ceramic
  • Closures: Metal Shields
  • Fits: Tamiya 5x11 1150
  • Lubrication: Self Lubricated (Grease)
  • Quantity:2 Bearings
  • Size: 5mm x 11mm x 4mm
  • FITS: AL MFG TRANSMISSION
  • FITS: HPI RS4
  • FITS: MRC MT-10M-10S (1:10)
  • FITS: MRC THUNDER KING LAGER REAR WHEEL
  • FITS: THUNDER KING DESERT THUNDER BAHA KING
  • FITS: NIKKO DICTATOR
  • FITS: NIKKO RHINO
  • FITS: TIEMPO (1:8) GAS (SEALED)
  • FITS: TAMIYA ACURA & JAGUAR(COMPLETE)
  • FITS: TAMIYA ACURA & JAGUAR(OPTIONAL)
  • FITS: TAMIYA ALPHA-ROMERO
  • FITS: TAMIYA ASTUTE
  • FITS: TAMIYA BLITZ
  • FITS: TAMIYA BOOMERANG
  • FITS: TAMIYA CASTRO
  • FITS: TAMIYA CELICA
  • FITS: TAMIYA DTM-D2
  • FITS: TAMIYA EGRESS
  • FITS: TAMIYA FIRE DRAGON
  • FITS: TAMIYA GRASSHOPPERII
  • FITS: TAMIYA KING CAB-BEETLE-FROG-SUPERSHOT-HILUX
  • FITS: TAMIYA KING HAULER GLOVE LINER
  • FITS: TAMIYA LEVIN FWD
  • FITS: TAMIYA MADCAP
  • FITS: TAMIYA MIDNIGHT PUMPKIN VANESSA LUNCHBOX
  • FITS: TAMIYA MONTAINEER
  • FITS: TAMIYA MUDBLASTER-MONSTER BEETLE BLACKFOOT
  • FITS: TAMIYA NISSAN SKYLINE PRERUNNER
  • FITS: TAMIYA PARJERO
  • FITS: TAMIYA PORSCHE 956
  • FITS: TAMIYA RENAULT CLIO WILLIAMS
  • FITS: TAMIYA ROUGH RIDER SUBARU BRAT BEAR HAWK
  • FITS: TAMIYA SEMI TRAILER FOR KING HAULER
  • FITS: TAMIYA SONIC FIGHTERSTRIKER-FALCON
  • FITS: TAMIYA STADIUM RACER
  • FITS: TAMIYA SUBARU IMPREZZA
  • FITS: TAMIYA SUPER GR. N
  • FITS: TAMIYA TA02 CHASSIS
  • FITS: TAMIYA TA03R GEARBOX
  • FITS: TAMIYA THUNDER DRAGON
  • FITS: TAMIYA TOP FORCE
  • FITS: TAMIYA TOYOTA
  • FITS: TAMIYA TRIS GAS
  • FITS: TAMIYA VANQUISH
  • FITS: TAMIYA WILLIAMS HONDA LOTUS HONDA 99T
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit979
Product Name 2 Ceramic Bearing 5x11x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 291583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details