NationSkander California Corporation SF697ZZ Flanged Bearing Kit9454

Description
SF697ZZ flanged stainless ball bearing, this is a popular size that could be used in many application that uses this size 7mm x 17mm x 5mm. Bearing is made of Stainless Steel, bearing is metal shielded from both sides. Item: SF697ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shielded Size: 7mm x 17mm x 5mm Quantity: One Bearing Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM
Description
SF697ZZ flanged stainless ball bearing, this is a popular size that could be used in many application that uses this size 7mm x 17mm x 5mm. Bearing is made of Stainless Steel, bearing is metal shielded from both sides. Item: SF697ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shielded Size: 7mm x 17mm x 5mm Quantity: One Bearing Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

Suppliers

Company
Product
Description
Supplier Links
SF697ZZ Flanged Bearing - Kit9454 - NationSkander California Corporation
Anaheim, CA, USA
SF697ZZ Flanged Bearing
Kit9454
SF697ZZ Flanged Bearing Kit9454
SF697ZZ flanged stainless ball bearing, this is a popular size that could be used in many application that uses this size 7mm x 17mm x 5mm. Bearing is made of Stainless Steel, bearing is metal shielded from both sides. Item: SF697ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shielded Size: 7mm x 17mm x 5mm Quantity: One Bearing Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

SF697ZZ flanged stainless ball bearing, this is a popular size that could be used in many application that uses this size 7mm x 17mm x 5mm. Bearing is made of Stainless Steel, bearing is metal shielded from both sides.

  • Item: SF697ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Metal Shielded
  • Size: 7mm x 17mm x 5mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,600 N
  • Static load rating Cor: 710 N
  • Limiting Speed:
    • Grease Lubrication: 42,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9454
Product Name SF697ZZ Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F3712W - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2612617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details