NationSkander California Corporation 4.8x10x4 Flanged Bearing Kit9432

Description
4.8 x 10 x 4 flanged ball bearing, inner diameter is 4.8mm, outer diameter is 10mm and width is 4mm, Bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearing Type: Deep groove ball bearing Closures: Metal Shielded Size: 4.8mm x 10mm x 4mm Inner Diameter: 4.8mm Outer Diameter: 10mm Width: 4mm Quantity: One Bearing
Description
4.8 x 10 x 4 flanged ball bearing, inner diameter is 4.8mm, outer diameter is 10mm and width is 4mm, Bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearing Type: Deep groove ball bearing Closures: Metal Shielded Size: 4.8mm x 10mm x 4mm Inner Diameter: 4.8mm Outer Diameter: 10mm Width: 4mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
4.8x10x4 Flanged Bearing - Kit9432 - NationSkander California Corporation
Anaheim, CA, USA
4.8x10x4 Flanged Bearing
Kit9432
4.8x10x4 Flanged Bearing Kit9432
4.8 x 10 x 4 flanged ball bearing, inner diameter is 4.8mm, outer diameter is 10mm and width is 4mm, Bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearing Type: Deep groove ball bearing Closures: Metal Shielded Size: 4.8mm x 10mm x 4mm Inner Diameter: 4.8mm Outer Diameter: 10mm Width: 4mm Quantity: One Bearing

4.8 x 10 x 4 flanged ball bearing, inner diameter is 4.8mm, outer diameter is 10mm and width is 4mm, Bearing is metal shielded from both sides.

  • Item: Flanged Double Shielded Ball Bearing
  • Type: Deep groove ball bearing
  • Closures: Metal Shielded
  • Size: 4.8mm x 10mm x 4mm
  • Inner Diameter: 4.8mm
  • Outer Diameter: 10mm
  • Width: 4mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9432
Product Name 4.8x10x4 Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P5031M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details