NationSkander California Corporation 10 SLOT CAR Flanged SCB332

Description
These are 10 Bearings 3/32" Slot Car Axle Flanged Ball Bearings, size is 3/32" x 3/16", Bearings are shielded, bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3/32" Slot Car Axle Type: Flanged Deep Groove Ball Bearings Quality: Super High Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube
Description
These are 10 Bearings 3/32" Slot Car Axle Flanged Ball Bearings, size is 3/32" x 3/16", Bearings are shielded, bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3/32" Slot Car Axle Type: Flanged Deep Groove Ball Bearings Quality: Super High Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 SLOT CAR Flanged - SCB332 - NationSkander California Corporation
Anaheim, CA, USA
10 SLOT CAR Flanged
SCB332
10 SLOT CAR Flanged SCB332
These are 10 Bearings 3/32" Slot Car Axle Flanged Ball Bearings, size is 3/32" x 3/16", Bearings are shielded, bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3/32" Slot Car Axle Type: Flanged Deep Groove Ball Bearings Quality: Super High Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

These are 10 Bearings 3/32" Slot Car Axle Flanged Ball Bearings, size is 3/32" x 3/16", Bearings are shielded, bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 3/32" Slot Car Axle
  • Type: Flanged Deep Groove Ball Bearings
  • Quality: Super High
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3/32" x 3/16" English Size
  • ID (inner diameter)/Bore: 3/32" inch
  • OD (outer diameter): 3/16" inch
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number SCB332
Product Name 10 SLOT CAR Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
Ball Bearings - 2346856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details