NationSkander California Corporation S6205-2RS Kit8985

Description
S6205-2RS is Double sealed, radial and deep groove ball bearing, S6205-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, bearing is lubricated with grease. Item: S6205-2RS Ball Bearing Type: Deep groove radial ball bearing Material: Stainless Steel Cage: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity: One Bearing Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 9,000 RPM
Description
S6205-2RS is Double sealed, radial and deep groove ball bearing, S6205-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, bearing is lubricated with grease. Item: S6205-2RS Ball Bearing Type: Deep groove radial ball bearing Material: Stainless Steel Cage: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity: One Bearing Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 9,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S6205-2RS Kit8985
S6205-2RS is Double sealed, radial and deep groove ball bearing, S6205-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, bearing is lubricated with grease. Item: S6205-2RS Ball Bearing Type: Deep groove radial ball bearing Material: Stainless Steel Cage: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity: One Bearing Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 9,000 RPM

S6205-2RS is Double sealed, radial and deep groove ball bearing, S6205-2RS bearing is made of Stainless Steel and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, bearing is lubricated with grease.

  • Item: S6205-2RS Ball Bearing
  • Type: Deep groove radial ball bearing
  • Material: Stainless Steel
  • Cage: Stainless Steel
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease) Bearing
  • Dimensions: 25mm x 52mm x 15mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 52mm
  • Width/Height/thickness: 15mm
  • Size: 25 x 52 x 15 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 14,000 N
  • Static load rating Cor: 7,900 N
  • Limiting Speed:
    • Grease Lubrication: 9,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8985
Product Name S6205-2RS
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 2058785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS1805M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details