NationSkander California Corporation S6001-2RS Kit8971

Description
S6001-2RS Stainless Steel Sealed Ball Bearing is Double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6001-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6001-2RS bearing is lubricated with grease. Item: S6001-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 12 x 28 x 8 mm Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM
Description
S6001-2RS Stainless Steel Sealed Ball Bearing is Double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6001-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6001-2RS bearing is lubricated with grease. Item: S6001-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 12 x 28 x 8 mm Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S6001-2RS Kit8971
S6001-2RS Stainless Steel Sealed Ball Bearing is Double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6001-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6001-2RS bearing is lubricated with grease. Item: S6001-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 12 x 28 x 8 mm Dynamic load rating Cr: 5,100 N Static load rating Cor: 2,390 N Limiting Speed: Grease Lubrication: 18,000 RPM

S6001-2RS Stainless Steel Sealed Ball Bearing is Double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel and Stainless steel cage, S6001-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, S6001-2RS bearing is lubricated with grease.

  • Item: S6001-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Stainless Steel
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 12mm x 28mm x 8mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 28mm
  • Width/Height/thickness: 8mm
  • Size: 12 x 28 x 8 mm
  • Dynamic load rating Cr: 5,100 N
  • Static load rating Cor: 2,390 N
  • Limiting Speed:
    • Grease Lubrication: 18,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8971
Product Name S6001-2RS
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details