NationSkander California Corporation 10 Bearing 8x14 MR148ZZ

Description
10 Ball Bearings MR148ZZ, the inner diameter is 8, outer diameter is 14 and the width is 4, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Shields: Double Shielded Lubrication: Self Lubricated (Grease) Dimensions: 8*14*4 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=14mm Width/Height/thickne ss=4mm Size: 8 x 14 x 4 Quantity: 10 Bearings Dynamic load rating Cr: 870 N Static load rating Cor: 420 N Limiting Speed: Grease Lubrication: 44,000 RPM
Description
10 Ball Bearings MR148ZZ, the inner diameter is 8, outer diameter is 14 and the width is 4, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Shields: Double Shielded Lubrication: Self Lubricated (Grease) Dimensions: 8*14*4 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=14mm Width/Height/thickne ss=4mm Size: 8 x 14 x 4 Quantity: 10 Bearings Dynamic load rating Cr: 870 N Static load rating Cor: 420 N Limiting Speed: Grease Lubrication: 44,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 8x14 - MR148ZZ - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 8x14
MR148ZZ
10 Bearing 8x14 MR148ZZ
10 Ball Bearings MR148ZZ, the inner diameter is 8, outer diameter is 14 and the width is 4, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Shields: Double Shielded Lubrication: Self Lubricated (Grease) Dimensions: 8*14*4 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=14mm Width/Height/thickne ss=4mm Size: 8 x 14 x 4 Quantity: 10 Bearings Dynamic load rating Cr: 870 N Static load rating Cor: 420 N Limiting Speed: Grease Lubrication: 44,000 RPM

10 Ball Bearings MR148ZZ, the inner diameter is 8, outer diameter is 14 and the width is 4, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Shields: Double Shielded
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 8*14*4 mm/Metric
  • ID (inner diameter)/Bore=8mm
  • OD (outer diameter)=14mm
  • Width/Height/thickness=4mm
  • Size: 8 x 14 x 4
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 870 N
  • Static load rating Cor: 420 N
  • Limiting Speed:
    • Grease Lubrication: 44,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number MR148ZZ
Product Name 10 Bearing 8x14
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details