NationSkander California Corporation 10 kit960

Description
1622ZZ Shielded Ball Bearings, the inner diameter is 9/16", outer diameter is 1 3/8" and the width is 7/16", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1622ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 9/16" x 1 3/8" x 7/16" inch Inner Diameter: 9/16" inch Outer Diameter: 1 3/8" inch Width: 7/16" inch Quantity: 10 Bearings Dynamic load rating: 1,525 LBS Static load rating: 747 LBS Packing: 10 bearings in One plastic tube
Description
1622ZZ Shielded Ball Bearings, the inner diameter is 9/16", outer diameter is 1 3/8" and the width is 7/16", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1622ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 9/16" x 1 3/8" x 7/16" inch Inner Diameter: 9/16" inch Outer Diameter: 1 3/8" inch Width: 7/16" inch Quantity: 10 Bearings Dynamic load rating: 1,525 LBS Static load rating: 747 LBS Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
1622ZZ Shielded Ball Bearings, the inner diameter is 9/16", outer diameter is 1 3/8" and the width is 7/16", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1622ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 9/16" x 1 3/8" x 7/16" inch Inner Diameter: 9/16" inch Outer Diameter: 1 3/8" inch Width: 7/16" inch Quantity: 10 Bearings Dynamic load rating: 1,525 LBS Static load rating: 747 LBS Packing: 10 bearings in One plastic tube

1622ZZ Shielded Ball Bearings, the inner diameter is 9/16", outer diameter is 1 3/8" and the width is 7/16", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube.

  • Item: 1622ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Chrome Steel
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 9/16" x 1 3/8" x 7/16" inch
  • Inner Diameter: 9/16" inch
  • Outer Diameter: 1 3/8" inch
  • Width: 7/16" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 1,525 LBS
  • Static load rating: 747 LBS
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit960
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details