NationSkander California Corporation 2 Sealed Bearing 6202-10-2RS 5/8 kit966

Description
6202-10 2RS Sealed Ball Bearings, bearings are made from Chrome Steel, each bearing has 2 Rubber Shield to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 6202-10 2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Shields Inner Diameter: 5/8" inch Outer Diameter: 35mm Width: 11mm Size: 5/8" x 35mm x 11mm Quantity: 2 Bearings Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 15,000 RPM
Description
6202-10 2RS Sealed Ball Bearings, bearings are made from Chrome Steel, each bearing has 2 Rubber Shield to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 6202-10 2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Shields Inner Diameter: 5/8" inch Outer Diameter: 35mm Width: 11mm Size: 5/8" x 35mm x 11mm Quantity: 2 Bearings Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Sealed Bearing 6202-10-2RS 5/8 - kit966 - NationSkander California Corporation
Anaheim, CA, USA
2 Sealed Bearing 6202-10-2RS 5/8
kit966
2 Sealed Bearing 6202-10-2RS 5/8 kit966
6202-10 2RS Sealed Ball Bearings, bearings are made from Chrome Steel, each bearing has 2 Rubber Shield to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 6202-10 2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Shields Inner Diameter: 5/8" inch Outer Diameter: 35mm Width: 11mm Size: 5/8" x 35mm x 11mm Quantity: 2 Bearings Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 15,000 RPM

6202-10 2RS Sealed Ball Bearings, bearings are made from Chrome Steel, each bearing has 2 Rubber Shield to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already greased).

  • Item: 6202-10 2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Rubber Shields
  • Inner Diameter: 5/8" inch
  • Outer Diameter: 35mm
  • Width: 11mm
  • Size: 5/8" x 35mm x 11mm
  • Quantity: 2 Bearings
  • Dynamic load rating Cr: 7,650 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit966
Product Name 2 Sealed Bearing 6202-10-2RS 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F6225G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details