NationSkander California Corporation 10 kit959

Description
1621ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 1 3/8" and the width is 7/16", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1621ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 1 3/8" x 7/16" English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 1 3/8" inch Width/Height/thickne ss: 7/16" inch Dynamic load rating: 1,525 LBS Static load rating: 747 LBS Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: 1621-2Z &1621-2Z
Description
1621ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 1 3/8" and the width is 7/16", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1621ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 1 3/8" x 7/16" English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 1 3/8" inch Width/Height/thickne ss: 7/16" inch Dynamic load rating: 1,525 LBS Static load rating: 747 LBS Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: 1621-2Z &1621-2Z

Suppliers

Company
Product
Description
Supplier Links
1621ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 1 3/8" and the width is 7/16", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube. Item: 1621ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 1 3/8" x 7/16" English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 1 3/8" inch Width/Height/thickne ss: 7/16" inch Dynamic load rating: 1,525 LBS Static load rating: 747 LBS Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: 1621-2Z &1621-2Z

1621ZZ Shielded Ball Bearings, the inner diameter is 1/2", outer diameter is 1 3/8" and the width is 7/16", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Bearings are packed 10 bearings in one plastic tube.

  • Item: 1621ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Chrome Steel
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/2" x 1 3/8" x 7/16" English Size
  • ID (inner diameter)/Bore: 1/2" inch
  • OD (outer diameter): 1 3/8" inch
  • Width/Height/thickness: 7/16" inch
  • Dynamic load rating: 1,525 LBS
  • Static load rating: 747 LBS
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
  • Equal: 1621-2Z &1621-2Z
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit959
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS5018G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details