NationSkander California Corporation FYH Bearing 35mm Bore SB207 Axle Insert Ball kit8953

Description
SB207 FYH Mounted Axle Bearing 35mm Bore.The inner diameter is 35mm, the outer diameter is 72mm and the width is 32mm. Item: SB207 FYH Bearing Type: Mounted Axle Bearing Quantity: One Bearing Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN
Description
SB207 FYH Mounted Axle Bearing 35mm Bore.The inner diameter is 35mm, the outer diameter is 72mm and the width is 32mm. Item: SB207 FYH Bearing Type: Mounted Axle Bearing Quantity: One Bearing Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing 35mm Bore SB207 Axle Insert Ball - kit8953 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 35mm Bore SB207 Axle Insert Ball
kit8953
FYH Bearing 35mm Bore SB207 Axle Insert Ball kit8953
SB207 FYH Mounted Axle Bearing 35mm Bore.The inner diameter is 35mm, the outer diameter is 72mm and the width is 32mm. Item: SB207 FYH Bearing Type: Mounted Axle Bearing Quantity: One Bearing Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN

SB207 FYH Mounted Axle Bearing 35mm Bore.The inner diameter is 35mm, the outer diameter is 72mm and the width is 32mm.

  • Item: SB207 FYH Bearing
  • Type: Mounted Axle Bearing
  • Quantity: One Bearing
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
Supplier's Site
FYH Bearing 35mm Bore SB207 Axle Insert Ball - kit8953 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 35mm Bore SB207 Axle Insert Ball
kit8953
FYH Bearing 35mm Bore SB207 Axle Insert Ball kit8953
SB207 FYH Mounted Axle Bearing 35mm Bore.The inner diameter is 35mm, the outer diameter is 72mm and the width is 32mm. Item: SB207 FYH Bearing Type: Mounted Axle Bearing Quantity: One Bearing Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN

SB207 FYH Mounted Axle Bearing 35mm Bore.The inner diameter is 35mm, the outer diameter is 72mm and the width is 32mm.

  • Item: SB207 FYH Bearing
  • Type: Mounted Axle Bearing
  • Quantity: One Bearing
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Insert Bearings
Product Number kit8953
Product Name FYH Bearing 35mm Bore SB207 Axle Insert Ball
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
Ball Bearings - 1883285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details