NationSkander California Corporation 10 Flanged Bearing F688-2RS 8x16x5 Sealed kit970

Description
10 Flanged Ball Bearings F688-2RS, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. each F688-2RS bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing are pre-lubricated with grease Item: Flanged Ball Bearings F688-2RS Type: Deep groove ball bearings Shields: 2 Rubber Seal Size: 8 x 16 x 5 mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 28,000 RPM
Description
10 Flanged Ball Bearings F688-2RS, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. each F688-2RS bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing are pre-lubricated with grease Item: Flanged Ball Bearings F688-2RS Type: Deep groove ball bearings Shields: 2 Rubber Seal Size: 8 x 16 x 5 mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 28,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing F688-2RS 8x16x5 Sealed - kit970 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing F688-2RS 8x16x5 Sealed
kit970
10 Flanged Bearing F688-2RS 8x16x5 Sealed kit970
10 Flanged Ball Bearings F688-2RS, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. each F688-2RS bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing are pre-lubricated with grease Item: Flanged Ball Bearings F688-2RS Type: Deep groove ball bearings Shields: 2 Rubber Seal Size: 8 x 16 x 5 mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 28,000 RPM

10 Flanged Ball Bearings F688-2RS, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. each F688-2RS bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing are pre-lubricated with grease

  • Item: Flanged Ball Bearings F688-2RS
  • Type: Deep groove ball bearings
  • Shields: 2 Rubber Seal
  • Size: 8 x 16 x 5 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,600 N
  • Static load rating Cor: 710 N
  • Limiting Speed:
    • Grease Lubrication: 28,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit970
Product Name 10 Flanged Bearing F688-2RS 8x16x5 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P5031G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details