NationSkander California Corporation 6201-2NSE Nachi Bearing 12x32x10 Sealed C3 Kit9702

Description
6201-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6201-2NSE, the 6201-2NSE inner diameter is 12mm, the 6201-2NSE outer diameter is 32mm, 6201-2NSE width is 10mm. Item: 6201-2NSE Nachi Double Sealed Ball Bearings Equal: 6201 RS / 6201 2RS Dimensions: 12*32*10 mm/Metric Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 17,000 RPM
Description
6201-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6201-2NSE, the 6201-2NSE inner diameter is 12mm, the 6201-2NSE outer diameter is 32mm, 6201-2NSE width is 10mm. Item: 6201-2NSE Nachi Double Sealed Ball Bearings Equal: 6201 RS / 6201 2RS Dimensions: 12*32*10 mm/Metric Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6201-2NSE Nachi Bearing 12x32x10 Sealed C3 - Kit9702 - NationSkander California Corporation
Anaheim, CA, USA
6201-2NSE Nachi Bearing 12x32x10 Sealed C3
Kit9702
6201-2NSE Nachi Bearing 12x32x10 Sealed C3 Kit9702
6201-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6201-2NSE, the 6201-2NSE inner diameter is 12mm, the 6201-2NSE outer diameter is 32mm, 6201-2NSE width is 10mm. Item: 6201-2NSE Nachi Double Sealed Ball Bearings Equal: 6201 RS / 6201 2RS Dimensions: 12*32*10 mm/Metric Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 17,000 RPM

6201-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6201-2NSE, the 6201-2NSE inner diameter is 12mm, the 6201-2NSE outer diameter is 32mm, 6201-2NSE width is 10mm.

  • Item: 6201-2NSE Nachi Double Sealed Ball Bearings
  • Equal: 6201 RS / 6201 2RS
  • Dimensions: 12*32*10 mm/Metric
  • Dynamic load rating Cr: 6,800 N
  • Static load rating Cor: 3,050 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9702
Product Name 6201-2NSE Nachi Bearing 12x32x10 Sealed C3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS1809 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details