NationSkander California Corporation 6204 Nachi Bearing Open C3 Kit9836

Description
6204 Nachi Bearing, Made in Japan, the 6204 inner diameter is 20mm, the 6204 outer diameter is 47mm and the 6204 width is 14mm. Item: 6204 Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 20mm x 47mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 47mm Width/Height/thickne ss: 14mm Size: 20 x 47 x 14 mm Quantity: One Bearing Dynamic load rating Cr: 12,800 N Static load rating Cor: 6,600 N Limiting Speed: Grease Lubrication: 16,000 RPM Oil Lubrication: 18,000 RPM
Description
6204 Nachi Bearing, Made in Japan, the 6204 inner diameter is 20mm, the 6204 outer diameter is 47mm and the 6204 width is 14mm. Item: 6204 Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 20mm x 47mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 47mm Width/Height/thickne ss: 14mm Size: 20 x 47 x 14 mm Quantity: One Bearing Dynamic load rating Cr: 12,800 N Static load rating Cor: 6,600 N Limiting Speed: Grease Lubrication: 16,000 RPM Oil Lubrication: 18,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6204 Nachi Bearing Open C3 - Kit9836 - NationSkander California Corporation
Anaheim, CA, USA
6204 Nachi Bearing Open C3
Kit9836
6204 Nachi Bearing Open C3 Kit9836
6204 Nachi Bearing, Made in Japan, the 6204 inner diameter is 20mm, the 6204 outer diameter is 47mm and the 6204 width is 14mm. Item: 6204 Nachi Ball Bearing Type: Nachi Deep groove Ball Bearing Radial Clearance: C3 Dimensions: 20mm x 47mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 47mm Width/Height/thickne ss: 14mm Size: 20 x 47 x 14 mm Quantity: One Bearing Dynamic load rating Cr: 12,800 N Static load rating Cor: 6,600 N Limiting Speed: Grease Lubrication: 16,000 RPM Oil Lubrication: 18,000 RPM

6204 Nachi Bearing, Made in Japan, the 6204 inner diameter is 20mm, the 6204 outer diameter is 47mm and the 6204 width is 14mm.

  • Item: 6204 Nachi Ball Bearing
  • Type: Nachi Deep groove Ball Bearing
  • Radial Clearance: C3
  • Dimensions: 20mm x 47mm x 14mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 47mm
  • Width/Height/thickness: 14mm
  • Size: 20 x 47 x 14 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 12,800 N
  • Static load rating Cor: 6,600 N
  • Limiting Speed:
    • Grease Lubrication: 16,000 RPM
    • Oil Lubrication: 18,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9836
Product Name 6204 Nachi Bearing Open C3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details