NationSkander California Corporation 4 Male Rod End 12mm POS12 2 Right and 2 Left Hand POS12

Description
4 Pieces Male Rod End POS-12 Work with 12mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 12mm, thread size is M12x1.75, Here is the interchange designation in every brand: Item: POS-12 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 1,330 KGF Basic Static Load Rating: 1,730 KGF IKO: POS 12 ELGES: GAKFR 12 PB Equal: SAKAC 12 M HIRSCHMANN: SM 12
Description
4 Pieces Male Rod End POS-12 Work with 12mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 12mm, thread size is M12x1.75, Here is the interchange designation in every brand: Item: POS-12 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 1,330 KGF Basic Static Load Rating: 1,730 KGF IKO: POS 12 ELGES: GAKFR 12 PB Equal: SAKAC 12 M HIRSCHMANN: SM 12

Suppliers

Company
Product
Description
Supplier Links
4 Male Rod End 12mm POS12 2 Right and 2 Left Hand - POS12 - NationSkander California Corporation
Anaheim, CA, USA
4 Male Rod End 12mm POS12 2 Right and 2 Left Hand
POS12
4 Male Rod End 12mm POS12 2 Right and 2 Left Hand POS12
4 Pieces Male Rod End POS-12 Work with 12mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 12mm, thread size is M12x1.75, Here is the interchange designation in every brand: Item: POS-12 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load Rating: 1,330 KGF Basic Static Load Rating: 1,730 KGF IKO: POS 12 ELGES: GAKFR 12 PB Equal: SAKAC 12 M HIRSCHMANN: SM 12

4 Pieces Male Rod End POS-12 Work with 12mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 12mm, thread size is M12x1.75, Here is the interchange designation in every brand:

  • Item: POS-12 Bearings
  • Type: Rod Ends Heim Joints Bearings
  • Quantity: Four Bearings
  • Basic Dynamic Load Rating: 1,330 KGF
  • Basic Static Load Rating: 1,730 KGF
  • IKO: POS 12
  • ELGES: GAKFR 12 PB
  • Equal: SAKAC 12 M
  • HIRSCHMANN: SM 12
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number POS12
Product Name 4 Male Rod End 12mm POS12 2 Right and 2 Left Hand
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details