NationSkander California Corporation S696ZZ Bearing 6x15x5 Kit9047

Description
S696ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearing, S696ZZ bearing is made of stainless Steel with stainless Steel balls and steel cage, S696ZZ bearing is closed with metal shields to protect the bearing from dust or any possible contamination, S696ZZ bearing is shielded and self lubricated, the S696ZZ inner diameter is 6mm, the S696ZZ outer diameter is 15mm and the S696ZZ width is 5mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 98000 revolutions per minute (RPM), S696ZZ bearing is lubricated with grease. Name: S696ZZ ball bearing Item: Metal shielded Ball Bearings S696ZZ Size: 6mm x 15mm x 5mm Ball Bearings Inner Diameter (ID): 6mm Outer Diameter (OD): 15mm Dimensions: 6*15*5 mm/Metric Width/Height/thickne ss=5mm Width/Height/Bridth (W/H/B): 6mm S696ZZ Quality: Electric motor quality Type: Deep groove radial ball bearings S696ZZ Material: Stainless steel S696ZZ Cage: Stainless steel Balls: stainless Steel S696ZZ Closures: Double shielded with Metal shields Z/ZZ/2Z S696ZZ Lubrication: Self Lubricated (Grease) Bearing Quantity: One Bearing S696ZZ Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 45,000 RPM
Description
S696ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearing, S696ZZ bearing is made of stainless Steel with stainless Steel balls and steel cage, S696ZZ bearing is closed with metal shields to protect the bearing from dust or any possible contamination, S696ZZ bearing is shielded and self lubricated, the S696ZZ inner diameter is 6mm, the S696ZZ outer diameter is 15mm and the S696ZZ width is 5mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 98000 revolutions per minute (RPM), S696ZZ bearing is lubricated with grease. Name: S696ZZ ball bearing Item: Metal shielded Ball Bearings S696ZZ Size: 6mm x 15mm x 5mm Ball Bearings Inner Diameter (ID): 6mm Outer Diameter (OD): 15mm Dimensions: 6*15*5 mm/Metric Width/Height/thickne ss=5mm Width/Height/Bridth (W/H/B): 6mm S696ZZ Quality: Electric motor quality Type: Deep groove radial ball bearings S696ZZ Material: Stainless steel S696ZZ Cage: Stainless steel Balls: stainless Steel S696ZZ Closures: Double shielded with Metal shields Z/ZZ/2Z S696ZZ Lubrication: Self Lubricated (Grease) Bearing Quantity: One Bearing S696ZZ Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 45,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S696ZZ Bearing 6x15x5 - Kit9047 - NationSkander California Corporation
Anaheim, CA, USA
S696ZZ Bearing 6x15x5
Kit9047
S696ZZ Bearing 6x15x5 Kit9047
S696ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearing, S696ZZ bearing is made of stainless Steel with stainless Steel balls and steel cage, S696ZZ bearing is closed with metal shields to protect the bearing from dust or any possible contamination, S696ZZ bearing is shielded and self lubricated, the S696ZZ inner diameter is 6mm, the S696ZZ outer diameter is 15mm and the S696ZZ width is 5mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 98000 revolutions per minute (RPM), S696ZZ bearing is lubricated with grease. Name: S696ZZ ball bearing Item: Metal shielded Ball Bearings S696ZZ Size: 6mm x 15mm x 5mm Ball Bearings Inner Diameter (ID): 6mm Outer Diameter (OD): 15mm Dimensions: 6*15*5 mm/Metric Width/Height/thickne ss=5mm Width/Height/Bridth (W/H/B): 6mm S696ZZ Quality: Electric motor quality Type: Deep groove radial ball bearings S696ZZ Material: Stainless steel S696ZZ Cage: Stainless steel Balls: stainless Steel S696ZZ Closures: Double shielded with Metal shields Z/ZZ/2Z S696ZZ Lubrication: Self Lubricated (Grease) Bearing Quantity: One Bearing S696ZZ Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 45,000 RPM

S696ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearing, S696ZZ bearing is made of stainless Steel with stainless Steel balls and steel cage, S696ZZ bearing is closed with metal shields to protect the bearing from dust or any possible contamination, S696ZZ bearing is shielded and self lubricated, the S696ZZ inner diameter is 6mm, the S696ZZ outer diameter is 15mm and the S696ZZ width is 5mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 98000 revolutions per minute (RPM), S696ZZ bearing is lubricated with grease.

  • Name: S696ZZ ball bearing
  • Item: Metal shielded Ball Bearings
  • S696ZZ Size: 6mm x 15mm x 5mm Ball Bearings
  • Inner Diameter (ID): 6mm
  • Outer Diameter (OD): 15mm
  • Dimensions: 6*15*5 mm/Metric
  • Width/Height/thickness=5mm
  • Width/Height/Bridth (W/H/B): 6mm
  • S696ZZ Quality: Electric motor quality
  • Type: Deep groove radial ball bearings
  • S696ZZ Material: Stainless steel
  • S696ZZ Cage: Stainless steel
  • Balls: stainless Steel
  • S696ZZ Closures: Double shielded with Metal shields Z/ZZ/2Z
  • S696ZZ Lubrication: Self Lubricated (Grease) Bearing
  • Quantity: One Bearing S696ZZ
  • Dynamic load rating Cr: 1,750 N
  • Static load rating Cor: 670 N
  • Limiting Speed:
    • Grease Lubrication: 45,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9047
Product Name S696ZZ Bearing 6x15x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details