NationSkander California Corporation 2.3x6x2.5 Bearing Kit9407

Description
2.3x6x2.5 Ball Bearing, this is a popular size that could be used in many application that uses this size 2.3mm x 6mm x 2.5mm. Bearing is made of Chrome Steel. Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Size: 2.3mm x 6mm x 2.5mm Quantity: One Bearing
Description
2.3x6x2.5 Ball Bearing, this is a popular size that could be used in many application that uses this size 2.3mm x 6mm x 2.5mm. Bearing is made of Chrome Steel. Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Size: 2.3mm x 6mm x 2.5mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
2.3x6x2.5 Bearing - Kit9407 - NationSkander California Corporation
Anaheim, CA, USA
2.3x6x2.5 Bearing
Kit9407
2.3x6x2.5 Bearing Kit9407
2.3x6x2.5 Ball Bearing, this is a popular size that could be used in many application that uses this size 2.3mm x 6mm x 2.5mm. Bearing is made of Chrome Steel. Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Size: 2.3mm x 6mm x 2.5mm Quantity: One Bearing

2.3x6x2.5 Ball Bearing, this is a popular size that could be used in many application that uses this size 2.3mm x 6mm x 2.5mm. Bearing is made of Chrome Steel. Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: 2 Metal Shields
  • Size: 2.3mm x 6mm x 2.5mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9407
Product Name 2.3x6x2.5 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-32-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
View Details