NationSkander California Corporation 6202-2NSE Nachi Bearing 15x35x11 Sealed C3 Kit9703

Description
6202-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6202-2NSE, the 6202-2NSE inner diameter is 15mm, the 6202-2NSE outer diameter is 35mm, 6202-2NSE width is 11mm. Item: 6202-2NSE Nachi Double Sealed Ball Bearings Equal: 6202 RS / 6202 2RS Dimensions: 15*35*11 mm/Metric Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 15,000 RPM
Description
6202-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6202-2NSE, the 6202-2NSE inner diameter is 15mm, the 6202-2NSE outer diameter is 35mm, 6202-2NSE width is 11mm. Item: 6202-2NSE Nachi Double Sealed Ball Bearings Equal: 6202 RS / 6202 2RS Dimensions: 15*35*11 mm/Metric Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6202-2NSE Nachi Bearing 15x35x11 Sealed C3 - Kit9703 - NationSkander California Corporation
Anaheim, CA, USA
6202-2NSE Nachi Bearing 15x35x11 Sealed C3
Kit9703
6202-2NSE Nachi Bearing 15x35x11 Sealed C3 Kit9703
6202-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6202-2NSE, the 6202-2NSE inner diameter is 15mm, the 6202-2NSE outer diameter is 35mm, 6202-2NSE width is 11mm. Item: 6202-2NSE Nachi Double Sealed Ball Bearings Equal: 6202 RS / 6202 2RS Dimensions: 15*35*11 mm/Metric Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 15,000 RPM

6202-2NSE Nachi Bearing, Made in Japan, here are the dimensions of the 6202-2NSE, the 6202-2NSE inner diameter is 15mm, the 6202-2NSE outer diameter is 35mm, 6202-2NSE width is 11mm.

  • Item: 6202-2NSE Nachi Double Sealed Ball Bearings
  • Equal: 6202 RS / 6202 2RS
  • Dimensions: 15*35*11 mm/Metric
  • Dynamic load rating Cr: 7,650 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9703
Product Name 6202-2NSE Nachi Bearing 15x35x11 Sealed C3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details