NationSkander California Corporation 6805-2RS Sealed Bearing 25x37x7 kit962

Description
6805-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6805-2RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6805-2RS bearings is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6805-2RS bearing is lubricated with grease. Item: 6805-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 25mm x 37mm x 7mm Inner Diameter (ID): 25mm Outer Diameter (OD): 37mm Width/Height/Bridth (W/H/B): 7mm Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,940 N Limiting Speed: Grease Lubrication: 10,000 RPM
Description
6805-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6805-2RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6805-2RS bearings is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6805-2RS bearing is lubricated with grease. Item: 6805-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 25mm x 37mm x 7mm Inner Diameter (ID): 25mm Outer Diameter (OD): 37mm Width/Height/Bridth (W/H/B): 7mm Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,940 N Limiting Speed: Grease Lubrication: 10,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6805-2RS Sealed Bearing 25x37x7 - kit962 - NationSkander California Corporation
Anaheim, CA, USA
6805-2RS Sealed Bearing 25x37x7
kit962
6805-2RS Sealed Bearing 25x37x7 kit962
6805-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6805-2RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6805-2RS bearings is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6805-2RS bearing is lubricated with grease. Item: 6805-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 25mm x 37mm x 7mm Inner Diameter (ID): 25mm Outer Diameter (OD): 37mm Width/Height/Bridth (W/H/B): 7mm Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,940 N Limiting Speed: Grease Lubrication: 10,000 RPM

6805-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6805-2RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6805-2RS bearings is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6805-2RS bearing is lubricated with grease.

  • Item: 6805-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Size: 25mm x 37mm x 7mm
  • Inner Diameter (ID): 25mm
  • Outer Diameter (OD): 37mm
  • Width/Height/Bridth (W/H/B): 7mm
  • Dynamic load rating Cr: 4,300 N
  • Static load rating Cor: 2,940 N
  • Limiting Speed:
    • Grease Lubrication: 10,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit962
Product Name 6805-2RS Sealed Bearing 25x37x7
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Ball Bearings - 2058777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details