NationSkander California Corporation FYH Bearing SBPF202 15mm round three bolt Flanged Kit9361

Description
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF202 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: M6 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB202 Quantity: One bearing
Description
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF202 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: M6 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB202 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing SBPF202 15mm round three bolt Flanged - Kit9361 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing SBPF202 15mm round three bolt Flanged
Kit9361
FYH Bearing SBPF202 15mm round three bolt Flanged Kit9361
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF202 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: M6 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB202 Quantity: One bearing

Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking).

  • Item: SBPF202 Bearing
  • Type: Stamped steel plate round three-bolt flange type units
  • Bolt Size: M6
  • Basic Load (Cr): 9.55 KN
  • Basic Load (Cor): 4.8 KN
  • Bearing No: SB202
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9361
Product Name FYH Bearing SBPF202 15mm round three bolt Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details