NationSkander California Corporation 10 Bearing 5x9 RCB5x9

Description
Set of 10 5x9 Shielded Ball Bearings, the inner diameter is 5mm, outer diameter is 9mm and the width is 3mm, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: 5 x 9 x 3 Ball Bearings Type: Deep Groove Ball Bearings Closures: Double Shielded Lubrication: Self Lubricated (Grease) Dimensions: 5mm x 9mm x 3mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 9mm Width/Height/thickne ss: 3mm Size: 5 x 9 x 3 mm Quantity: 10 Bearings Dynamic load rating Cr: 0.47 KN Static load rating Cor: 0.19 KN Limiting Speed: Grease Lubrication: 56,000 RPM
Description
Set of 10 5x9 Shielded Ball Bearings, the inner diameter is 5mm, outer diameter is 9mm and the width is 3mm, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: 5 x 9 x 3 Ball Bearings Type: Deep Groove Ball Bearings Closures: Double Shielded Lubrication: Self Lubricated (Grease) Dimensions: 5mm x 9mm x 3mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 9mm Width/Height/thickne ss: 3mm Size: 5 x 9 x 3 mm Quantity: 10 Bearings Dynamic load rating Cr: 0.47 KN Static load rating Cor: 0.19 KN Limiting Speed: Grease Lubrication: 56,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 5x9 - RCB5x9 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 5x9
RCB5x9
10 Bearing 5x9 RCB5x9
Set of 10 5x9 Shielded Ball Bearings, the inner diameter is 5mm, outer diameter is 9mm and the width is 3mm, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: 5 x 9 x 3 Ball Bearings Type: Deep Groove Ball Bearings Closures: Double Shielded Lubrication: Self Lubricated (Grease) Dimensions: 5mm x 9mm x 3mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 9mm Width/Height/thickne ss: 3mm Size: 5 x 9 x 3 mm Quantity: 10 Bearings Dynamic load rating Cr: 0.47 KN Static load rating Cor: 0.19 KN Limiting Speed: Grease Lubrication: 56,000 RPM

Set of 10 5x9 Shielded Ball Bearings, the inner diameter is 5mm, outer diameter is 9mm and the width is 3mm, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or any possible contamination.

  • Item: 5 x 9 x 3 Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: Double Shielded
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 5mm x 9mm x 3mm/Metric
  • ID (inner diameter)/Bore: 5mm
  • OD (outer diameter): 9mm
  • Width/Height/thickness: 3mm
  • Size: 5 x 9 x 3 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 0.47 KN
  • Static load rating Cor: 0.19 KN
  • Limiting Speed:
    • Grease Lubrication: 56,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number RCB5x9
Product Name 10 Bearing 5x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-90 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details