NationSkander California Corporation 3x7x2.5 Bearing Kit9401

Description
Ball Bearing, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 2.5mm. Bearings are made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 3mm x 7mm x 2.5mm Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Quantity: One Bearing.
Description
Ball Bearing, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 2.5mm. Bearings are made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 3mm x 7mm x 2.5mm Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Quantity: One Bearing.

Suppliers

Company
Product
Description
Supplier Links
3x7x2.5 Bearing - Kit9401 - NationSkander California Corporation
Anaheim, CA, USA
3x7x2.5 Bearing
Kit9401
3x7x2.5 Bearing Kit9401
Ball Bearing, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 2.5mm. Bearings are made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings Size: 3mm x 7mm x 2.5mm Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Quantity: One Bearing.

Ball Bearing, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 2.5mm. Bearings are made of Chrome Steel Bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearings
  • Size: 3mm x 7mm x 2.5mm
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: 2 Metal Shields
  • Quantity: One Bearing.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit9401
Product Name 3x7x2.5 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details